Status: | Active |
---|---|
Series: | BDW93C |
RoHS: | Compliant |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.73
|
560
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.51
|
1,584
in stock
|
Buy Now | |
Schukat Electronic
from US$0.46
|
1,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
1,026
in stock
|
Buy Now | |
Farnell
from US$0.36
|
1,026
in stock
|
Buy Now | |
Rapid Electronics
from US$0.66
|
50
in stock
|
Buy Now | |
element14
from US$0.36
|
26
in stock
|
Buy Now | |
Distrelec
from US$0.62
|
10
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,650
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
STMicroelectronics PREFERRED SALESTYPES |
INTEGRATED ANTIPARALLEL COLLECTOR-EMITTER DIODE |
COMPLEMENTARY PNP -NPN DEVICES |
Transistor: NPN | Transfer Multisort Elektronik |
NPN-Darl 100V 12A 80W TO220 | Schukat Electronic |
Darlington Transistor, Npn, 100V, To-220 | Newark Electronics |
DARLINGTON TRANSISTOR, TO-220 | Farnell |
Trans Darlington NPN 100V 12A TO220 | RS |
ST Darlington Transistor, NPN, 100V, TO-220 | Distrelec |
Trans Darlington NPN 100V 12A 3-Pin(3+Tab) TO-220 Tube | EBV Elektronik |
BD Series NPN 80 W 100 V 12 A Epitaxial Silicon Transistor - TO-220-3 | Future Electronics |
Status: | Unknown |
---|---|
Series: | BDW93C |
RoHS: | Compliant |
Power Darlington Bipolar Transistor |
Complement to BDW23, BDW23A, BDW23B and BDW23C respectively |
Benefits |
---|
High gain device |
Applications |
---|
This product is general usage and suitable for many different applications. |
Audio Amplifiers |
End Products |
---|
Hammer Drivers |
High current applications |
Compliance | Pb-free Halide free |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | -100V |
Transition Frequency ft | - |
Power Dissipation Pd | 80W |
DC Collector Current | 12A |
DC Current Gain hFE | 100hFE |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Av Current Ic | 12A |
Collector Emitter Saturation Voltage Vce(on) | 2V |
Continuous Collector Current Ic Max | 12A |
Current Ic Continuous a Max | 12A |
Current Ic hFE | 5A |
Full Power Rating Temperature | 25°C |
Hfe Min | 750 |
No. of Transistors | 1 |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Power Dissipation Ptot Max | 80W |
Transistor Type | Darlington |
Voltage Vcbo | 100V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Where can I find additional details, specifications and documents for a BDW93C?
Additional datasheets, footprints and schematics for BDW93C are listed on our Part Details page. You can also find images and similar parts to BDW93C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BDW93C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BDW93C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BDW93C fall under?
The BDW93C is listed under Power Transistors > Power Bipolar > Darlingtons.
Can I view similar or alternative parts?
You can view similar parts to BDW93C when available in the Darlingtons range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BDW93C you can contact the distributor directly for product support, shipping queries etc.
Is the BDW93C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BDW93C have stock available?
Authorised distributors including Transfer Multisort Elektronik, Schukat Electronic, Newark Electronics, Farnell and RS have stock available or on a lead time for BDW93C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BDW93C often in real-time on the comparison pages.
What if I can't find stock of BDW93C?
You can fill out our help required form which you can use to request a quote for BDW93C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.