Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Nano Pulse Control™ |
AEC-Q100 Qualified (Grade 1) |
Low Dropout: 100% ON Duty Cycle |
Light Load Mode (LLM) |
Spread Spectrum Function |
Adjustable Frequency |
Synchronization by External Clock |
Thermal Shutdown Protection |
Input Under Voltage Lockout Protection |
Over Current Protection |
Output Over Voltage Protection |
Power Good Output |
ch | 1 |
---|---|
Integrated FET / Controller | Integrated FET |
Topology | Buck |
Synchronous / Nonsynchronous | Synchronous |
Vin1(Min.)[V] | 3 |
Vin1(Max.)[V] | 36 |
Vout1(Min.)[V] | 3.3 |
Vout1(Max.)[V] | 3.3 |
Iout1(Max.)[A] | 2 |
SW frequency(Max.)[MHz] | 2.4 |
Light Load mode | Yes |
EN | Yes |
PGOOD | Yes |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 125 |
Package Size [mm] | 5x5 (t=1) |
Common Standard | AEC-Q100 (Automotive Grade) |
Data Sheet |
---|
BD9P233MUF-C Data Sheet |
Application Note |
---|
Types of Capacitors Used for Output Smoothing of Switching Regulators and their Precautions |
Design Guide and Example of Stencil for Exposed Pad |
Package Information |
---|
Package Information |
Manufacturing Data |
---|
Factory Information |
Dc/Dc Conv, Aec-Q100, 2.4Mhz, 125Deg C Rohs Compliant: Yes |Rohm BD9P233MUF-CE2 | Newark Electronics |
Integrated FET Single Synchronous Quiescent Operating Current Buck DC/DC Converter 3V to 3.6V 32-Pin VQFN Emboss T/R | Avnet America |
DC/DC CONV, AEC-Q100, 2.4MHZ, 125DEG C | element14 |
Where can I find additional details, specifications and documents for a BD9P233MUF-CE2?
Additional datasheets, footprints and schematics for BD9P233MUF-CE2 are listed on our Part Details page. You can also find images and similar parts to BD9P233MUF-CE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD9P233MUF-CE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD9P233MUF-CE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD9P233MUF-CE2 fall under?
The BD9P233MUF-CE2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > DC / DC Power Management > DC / DC Integrated Fixed POL Converters.
Can I view similar or alternative parts?
You can view similar parts to BD9P233MUF-CE2 when available in the DC / DC Integrated Fixed POL Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD9P233MUF-CE2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD9P233MUF-CE2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD9P233MUF-CE2 have stock available?
Authorised distributors including CoreStaff, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for BD9P233MUF-CE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD9P233MUF-CE2 often in real-time on the comparison pages.
What if I can't find stock of BD9P233MUF-CE2?
You can fill out our help required form which you can use to request a quote for BD9P233MUF-CE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.