Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.95
|
1,720
in stock
|
Buy Now | |
Avnet America
from US$2.51
|
287,500
in stock
|
Buy Now | |
Chip One Stop
from US$1.26
|
2,359
in stock
|
Buy Now | |
Newark Electronics
from US$2.84
|
1,206
in stock
|
Buy Now | |
element14
from US$2.87
|
1,206
in stock
|
Buy Now | |
Farnell
from US$2.73
|
1,206
in stock
|
Buy Now | |
CoreStaff
from US$1.62
|
1,197
in stock
|
Buy Now | |
Future Electronics
from US$2.71
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Long Time Support Product for Industrial Applications |
Wide input voltage range from 12V to 76V. |
Integrated 80V/3.5A/150mΩ NchFET. |
Current mode. |
Variable frequency from 50kHz to 750kHz. |
Accurate reference voltage. (1.0V±1.5%). |
Precision EN threshold (±3%). |
Soft-start function |
0µA Standby current |
Over Current Protection (OCP), Under Voltage Lockout (UVLO), Thermal-Shutdown (TSD), Over Voltage Protection (OVP) |
Thermally enhanced HTSOP-J8 package |
ch | 1 |
---|---|
Integrated FET / Controller | Integrated FET |
Topology | Buck |
Synchronous / Nonsynchronous | Non-synchronous |
Vin1(Min.)[V] | 12 |
Vin1(Max.)[V] | 76 |
Vout1(Min.)[V] | 1 |
Vout1(Max.)[V] | 76 |
Iout1(Max.)[A] | 3 |
SW frequency(Max.)[MHz] | 0.75 |
EN | Yes |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 4.9x6 (t=1) |
Spice Model | /en/products/library/spice/ic/power/switching_regulator/BD9G341_PSpice.zip |
Data Sheet |
---|
BD9G341AEFJ-LB Data Sheet |
White Paper |
---|
Industrial DC/DC Buck Converters BD9x Series |
Cutting-Edge Web Simulation Tool “ROHM Solution Simulator” Capable of Complete Circuit Verification of Power Devices and Driver ICs |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
DC/DC Switching Regulator, Adjustable, Buck (Step Down), Single Output, 1 V to 76 V, 750 kHz, 8 Pins, HTSOP-J | Avnet America |
Buck DC/DC Conv. FET 12V-76V 3A HTSOP-J8 | RS |
Dc/Dc Conv, Buck, 750Khz, 85Degc | Newark Electronics |
DC/DC CONV, BUCK, 750KHZ, 85DEGC | element14 |
IC REG BUCK ADJ 3A 8HTSOP | Future Electronics |
Where can I find additional details, specifications and documents for a BD9G341AEFJ-LBE2?
Additional datasheets, footprints and schematics for BD9G341AEFJ-LBE2 are listed on our Part Details page. You can also find images and similar parts to BD9G341AEFJ-LBE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD9G341AEFJ-LBE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD9G341AEFJ-LBE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD9G341AEFJ-LBE2 fall under?
The BD9G341AEFJ-LBE2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > DC / DC Adjustable Switching Regulators.
Can I view similar or alternative parts?
You can view similar parts to BD9G341AEFJ-LBE2 when available in the DC / DC Adjustable Switching Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD9G341AEFJ-LBE2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD9G341AEFJ-LBE2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD9G341AEFJ-LBE2 have stock available?
Authorised distributors including Avnet America, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for BD9G341AEFJ-LBE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD9G341AEFJ-LBE2 often in real-time on the comparison pages.
What if I can't find stock of BD9G341AEFJ-LBE2?
You can fill out our help required form which you can use to request a quote for BD9G341AEFJ-LBE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.