Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.75
|
9,093
in stock
|
Buy Now | |
CoreStaff
from US$0.63
|
14,685
in stock
|
Buy Now | |
Newark Electronics
from US$0.83
|
9,093
in stock
|
Buy Now | |
element14
from US$0.84
|
9,093
in stock
|
Buy Now | |
Chip One Stop
from US$0.48
|
4,819
in stock
|
Buy Now | |
Avnet America
-
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$0.66
|
-
|
Buy Now | |
Future Electronics
from US$0.76
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Long Time Support Product for Industrial Applications. |
Wide Operating Input Range 6V to 42V |
45V/800mΩ Internal Power MOSFET |
1.0MHz Fixed Operating Frequency |
Feedback Pin Voltage 0.75V ± 2.0% |
Accurate EN Threshold 1.8V ± 0.1V |
Current Mode |
Internal Compensation |
Cycle-by-Cycle Over Current Protection(OCP) |
Under Voltage Locked Out(UVLO), Over Voltage Protection(OVP), Thermal Shut Down(TSD) |
0μA Low Shutdown Supply Current |
ch | 1 |
---|---|
Integrated FET / Controller | Integrated FET |
Topology | Buck |
Synchronous / Nonsynchronous | Non-synchronous |
Vin1(Min.)[V] | 6 |
Vin1(Max.)[V] | 42 |
Vout1(Min.)[V] | 0.75 |
Vout1(Max.)[V] | 33.6 |
Iout1(Max.)[A] | 0.5 |
SW frequency(Max.)[MHz] | 1 |
Light Load mode | No |
EN | Yes |
PGOOD | No |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 2.9x2.8 (t=1.25) |
Spice Model | /en/products/library/spice/ic/power/switching_regulator/bd9g102g-lb_PSpice.zip |
Data Sheet |
---|
BD9G102G-LB Data Sheet |
User's Guide |
---|
User's Guide for BD9G102G-EVK-001 Evaluation Board |
Application Note |
---|
Types of Capacitors Used for Output Smoothing of Switching Regulators and their Precautions |
Design Guide and Example of Stencil for Exposed Pad |
Package Information |
---|
Package Information |
Manufacturing Data |
---|
Factory Information |
Dc/Dc Conv, Buck, 1Mhz, 85Degc | Newark Electronics |
DC/DC CONV, BUCK, 1MHZ, 85DEGC | element14 |
Conv DC-DC Single Step Down 6V to 42V 6-Pin SSOP Emboss T/R | Avnet America |
DC-DC 42V 0.5A SOT-23-6 SMD | Rutronik |
IndustrialIntegrated FETBuckNonsynchronous | Future Electronics |
Where can I find additional details, specifications and documents for a BD9G102G-LBTR?
Additional datasheets, footprints and schematics for BD9G102G-LBTR are listed on our Part Details page. You can also find images and similar parts to BD9G102G-LBTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD9G102G-LBTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD9G102G-LBTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD9G102G-LBTR fall under?
The BD9G102G-LBTR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > DC / DC Adjustable Switching Regulators.
Can I view similar or alternative parts?
You can view similar parts to BD9G102G-LBTR when available in the DC / DC Adjustable Switching Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD9G102G-LBTR you can contact the distributor directly for product support, shipping queries etc.
Is the BD9G102G-LBTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD9G102G-LBTR have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for BD9G102G-LBTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD9G102G-LBTR often in real-time on the comparison pages.
What if I can't find stock of BD9G102G-LBTR?
You can fill out our help required form which you can use to request a quote for BD9G102G-LBTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.