Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Key Specifications |
Input Voltage Range: 4.5V to 28 V |
Output Voltage Setting Range: 0.765V to 13.5V |
Output Current: 8A (Max) |
Switching Frequency: 300kHz or 600kHz (Typ) |
High Side MOSFET On-Resistance: 23 mΩ (Typ) |
Low Side MOSFET On-Resistance: 11 mΩ (Typ) |
Shutdown Current: 2μA (Typ) |
Synchronous Single DC/DC Converter |
Constant On-time Control |
Over Current Protection |
Short Circuit Protection |
Thermal Shutdown Protection |
Under Voltage Lockout Protection |
Power Good Output |
VQFN11X3535A Package |
ch | 1 |
---|---|
Integrated FET / Controller | Integrated FET |
Topology | Buck |
Synchronous / Nonsynchronous | Synchronous |
Vin1(Min.)[V] | 4.5 |
Vin1(Max.)[V] | 28 |
Vout1(Min.)[V] | 0.765 |
Vout1(Max.)[V] | 13.5 |
Iout1(Max.)[A] | 8 |
SW frequency(Max.)[MHz] | 0.3 |
Light Load mode | No |
EN | Yes |
PGOOD | Yes |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 3.5x3.5 (t=0.6) |
Data Sheet |
---|
BD9F800MUX-Z Data Sheet |
User's Guide |
---|
Evaluation Board User's Guide for BD9F800MUX-EVK-001 |
Application Note |
---|
Types of Capacitors Used for Output Smoothing of Switching Regulators and their Precautions |
Design Guide and Example of Stencil for Exposed Pad |
Package Information |
---|
Package Information |
Manufacturing Data |
---|
Factory Information |
Conv DC to DC Single Step Down 4.5V to 28V 11-Pin VQFN Emboss T/R | Avnet America |
DC/DC CONV, SYNC BUCK, 300KHZ, 85DEGC | Farnell |
Where can I find additional details, specifications and documents for a BD9F800MUX-ZE2?
Additional datasheets, footprints and schematics for BD9F800MUX-ZE2 are listed on our Part Details page. You can also find images and similar parts to BD9F800MUX-ZE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD9F800MUX-ZE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD9F800MUX-ZE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD9F800MUX-ZE2 fall under?
The BD9F800MUX-ZE2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > DC / DC Adjustable Switching Regulators.
Can I view similar or alternative parts?
You can view similar parts to BD9F800MUX-ZE2 when available in the DC / DC Adjustable Switching Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD9F800MUX-ZE2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD9F800MUX-ZE2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD9F800MUX-ZE2 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Avnet America, element14 and Farnell have stock available or on a lead time for BD9F800MUX-ZE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD9F800MUX-ZE2 often in real-time on the comparison pages.
What if I can't find stock of BD9F800MUX-ZE2?
You can fill out our help required form which you can use to request a quote for BD9F800MUX-ZE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.