Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.99
|
2,330
in stock
|
Buy Now | |
Future Electronics
from US$1.40
|
72,500
in stock
|
Buy Now | |
CoreStaff
from US$0.58
|
9,600
in stock
|
Buy Now | |
Avnet America
from US$0.44
|
7,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
7,175
in stock
|
Buy Now | |
element14
from US$0.74
|
7,175
in stock
|
Buy Now | |
Farnell
from US$0.64
|
7,175
in stock
|
Buy Now | |
Chip One Stop
from US$0.50
|
3,354
in stock
|
Buy Now | |
Rutronik
from US$0.49
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Synchronous single DC/DC converter |
SLLM™ control (Simple Light Load Mode) |
Over current protection |
Short circuit protection |
Thermal shutdown protection |
Under voltage lockout protection |
Soft start |
Reduce external diode |
HTSOP-J8 package |
ch | 1 |
---|---|
Integrated FET / Controller | Integrated FET |
Topology | Buck |
Synchronous / Nonsynchronous | Synchronous |
Vin1(Min.)[V] | 7 |
Vin1(Max.)[V] | 28 |
Vout1(Min.)[V] | 1 |
Vout1(Max.)[V] | 19.6 |
Iout1(Max.)[A] | 3 |
SW frequency(Max.)[MHz] | 0.55 |
Light Load mode | Yes |
EN | Yes |
PGOOD | No |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 4.9x6 (t=1) |
Spice Model | /en/products/library/spice/ic/power/switching_regulator/BD9E302EFJ_PSpice.zip |
Data Sheet |
---|
BD9E302EFJ Data Sheet |
User's Guide |
---|
User's Guide for BD9E302EFJ-EVK-001 Evaluation Board |
Reference Design |
---|
BD9E302EFJ Reference Circuits and Bomlist |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
7 V 28 V Input, 3 A Integrated MOSFET Single Synchronous Buck DC/DC Converter | Future Electronics |
Conv DC-DC Single Step Down 7V to 28V 8-Pin HTSOP EP Emboss T/R | Avnet America |
Dc/Dc Conv, Sync Buck, 550Khz, Htsoic-8 | Newark Electronics |
DC/DC CONV, SYNC BUCK, 550KHZ, HTSOIC-8 | element14 |
Buck DC/DC Conv. MOSFET 28V 3A HTSOP-J8 | RS |
DC-DC Buck 28V 3.0A SOP-8 SMD | Rutronik |
Where can I find additional details, specifications and documents for a BD9E302EFJ-E2?
Additional datasheets, footprints and schematics for BD9E302EFJ-E2 are listed on our Part Details page. You can also find images and similar parts to BD9E302EFJ-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD9E302EFJ-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD9E302EFJ-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD9E302EFJ-E2 fall under?
The BD9E302EFJ-E2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > DC / DC Adjustable Switching Regulators.
Can I view similar or alternative parts?
You can view similar parts to BD9E302EFJ-E2 when available in the DC / DC Adjustable Switching Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD9E302EFJ-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD9E302EFJ-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD9E302EFJ-E2 have stock available?
Authorised distributors including Future Electronics, CoreStaff, Avnet America, Newark Electronics and element14 have stock available or on a lead time for BD9E302EFJ-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD9E302EFJ-E2 often in real-time on the comparison pages.
What if I can't find stock of BD9E302EFJ-E2?
You can fill out our help required form which you can use to request a quote for BD9E302EFJ-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.