Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.24
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.54
|
8,336
in stock
|
Buy Now | |
CoreStaff
from US$0.65
|
2,196
in stock
|
Buy Now | |
Newark Electronics
from US$0.88
|
-
|
Buy Now | |
Future Electronics
from US$0.80
|
-
|
Buy Now | |
Avnet America
from US$0.74
|
-
|
Buy Now | |
element14
from US$0.82
|
-
|
Buy Now | |
Farnell
from US$0.82
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Single Synchronous Buck DC/DC Converter |
On-time Control |
Light Load Mode Control |
Over Current Protection (OCP) |
Short Circuit Protection (SCP) |
Thermal Shutdown Protection (TSD) |
Under Voltage Lockout Protection (UVLO) |
Adjustable Soft Start |
Power Good Output |
Over Voltage Protection (OVP) |
VQFN016V3030 Package Backside Heat Dissipation |
ch | 1 |
---|---|
Integrated FET / Controller | Integrated FET |
Topology | Buck |
Synchronous / Nonsynchronous | Synchronous |
Vin1(Min.)[V] | 4 |
Vin1(Max.)[V] | 17 |
Vout1(Min.)[V] | 0.9 |
Vout1(Max.)[V] | 5.25 |
Iout1(Max.)[A] | 3 |
SW frequency(Max.)[MHz] | 1.25 |
Light Load mode | Yes |
EN | Yes |
PGOOD | Yes |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 3x3 (t=1) |
Spice Model | /en/products/library/spice/ic/power/switching_regulator/BD9D300MUV_PSPICE.zip |
Data Sheet |
---|
BD9D300MUV Data Sheet |
User's Guide |
---|
User's Guide for BD9D300MUV-EVK-001 Evaluation Board |
Application Note |
---|
Types of Capacitors Used for Output Smoothing of Switching Regulators and their Precautions |
Design Guide and Example of Stencil for Exposed Pad |
Package Information |
---|
Package Information |
Manufacturing Data |
---|
Factory Information |
4.0V to 17VInput, 3A Integrated MOSFET S | RS |
Dc/Dc Conv, Sync Buck, 1.25Khz, 85Deg C | Newark Electronics |
Switching Voltage Regulators SYNCH BUCK SWITCHING REGULATOR | Future Electronics |
Conv DC to DC Single Step Down 4V to 17V 16-Pin VQFN Emboss T/R | Avnet America |
DC/DC CONV, SYNC BUCK, 1.25KHZ, 85DEG C | element14 |
Where can I find additional details, specifications and documents for a BD9D300MUV-E2?
Additional datasheets, footprints and schematics for BD9D300MUV-E2 are listed on our Part Details page. You can also find images and similar parts to BD9D300MUV-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD9D300MUV-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD9D300MUV-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD9D300MUV-E2 fall under?
The BD9D300MUV-E2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > DC / DC Adjustable Switching Regulators.
Can I view similar or alternative parts?
You can view similar parts to BD9D300MUV-E2 when available in the DC / DC Adjustable Switching Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD9D300MUV-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD9D300MUV-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD9D300MUV-E2 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, RS, Newark Electronics and Future Electronics have stock available or on a lead time for BD9D300MUV-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD9D300MUV-E2 often in real-time on the comparison pages.
What if I can't find stock of BD9D300MUV-E2?
You can fill out our help required form which you can use to request a quote for BD9D300MUV-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.