Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.59
ch | 1 |
---|---|
Integrated FET / Controller | Integrated FET |
Topology | Buck |
Synchronous / Nonsynchronous | Non-synchronous |
Vin1(Min.)[V] | 8 |
Vin1(Max.)[V] | 35 |
Vout1(Min.)[V] | 1 |
Vout1(Max.)[V] | 32 |
Iout1(Max.)[A] | 3 |
SW frequency(Max.)[MHz] | 0.11 |
Light Load mode | No |
EN | Yes |
PGOOD | No |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 10x17 (t=4.6) |
Data Sheet |
---|
BD9702T Data Sheet |
Application Note |
---|
Types of Capacitors Used for Output Smoothing of Switching Regulators and their Precautions |
Design Guide and Example of Stencil for Exposed Pad |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
REACH SVHC Contained Report |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Dc/Dc Conv, Buck, 110Khz, 85Degc | Newark Electronics |
DC/DC CONV, BUCK, 110KHZ, 85DEGC | element14 |
Conv DC-DC Single Step Down 4V to 35V 5-Pin(5+Tab) TO-220FP | Avnet America |
Where can I find additional details, specifications and documents for a BD9702T?
Additional datasheets, footprints and schematics for BD9702T are listed on our Part Details page. You can also find images and similar parts to BD9702T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD9702T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD9702T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD9702T fall under?
The BD9702T is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > DC / DC Adjustable Switching Regulators.
Can I view similar or alternative parts?
You can view similar parts to BD9702T when available in the DC / DC Adjustable Switching Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD9702T you can contact the distributor directly for product support, shipping queries etc.
Is the BD9702T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD9702T have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for BD9702T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD9702T often in real-time on the comparison pages.
What if I can't find stock of BD9702T?
You can fill out our help required form which you can use to request a quote for BD9702T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.