Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Complicated Power up / down sequence and state control are embedded. |
Fewer external components count / compact size. |
Controlling power regulation for each state (S4/S5, S3 and S0) results in a low power consumption. |
Built-in reference clock (RTCCLK): 32.768kHz±5%. |
Power control logic with processor interface and event detection. |
SVID interface for control and register access. |
Error mode indicator for debugging. |
Built-in UVLO, SCP, OVP and TSD protection. |
Vin1(Min.)[V] | 3.5 |
---|---|
Vin1(Max.)[V] | 5.5 |
Output Voltage1 (Min.)[V] | 0.5 |
Output Voltage1 (Max.)[V] | 1.2 |
Output Current Capacity 1 [V] | 13.541 |
SW frequency(Max.)[MHz] | 1 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 95 |
Package Size [mm] | 10x10 (t=1) |
Data Sheet |
---|
BD9596BMWV Data Sheet |
White Paper |
---|
ISO 26262: Functional Safety Standard for Modern Road Vehicles |
Enhancing Efficiency By Reducing Converter Stages & RON In Power Management ICs |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
PMIC POWER MANAGEMENT IC, 3.4V 5.5V | Future Electronics |
POWER MANAGEMENT IC, -40 TO 95DEG C | Farnell |
Power Management IC 88-Pin UQFN T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a BD9596BMWV-E2?
Additional datasheets, footprints and schematics for BD9596BMWV-E2 are listed on our Part Details page. You can also find images and similar parts to BD9596BMWV-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD9596BMWV-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD9596BMWV-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD9596BMWV-E2 fall under?
The BD9596BMWV-E2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > DC / DC Adjustable Switching Regulators.
Can I view similar or alternative parts?
You can view similar parts to BD9596BMWV-E2 when available in the DC / DC Adjustable Switching Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD9596BMWV-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD9596BMWV-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD9596BMWV-E2 have stock available?
Authorised distributors including Future Electronics, Farnell, Avnet Asia and Avnet Silica have stock available or on a lead time for BD9596BMWV-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD9596BMWV-E2 often in real-time on the comparison pages.
What if I can't find stock of BD9596BMWV-E2?
You can fill out our help required form which you can use to request a quote for BD9596BMWV-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.