Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.65
|
2,507
in stock
|
Buy Now | |
Chip One Stop
from US$1.31
|
3,985
in stock
|
Buy Now | |
Newark Electronics
from US$1.94
|
2,507
in stock
|
Buy Now | |
element14
from US$2.63
|
2,507
in stock
|
Buy Now | |
CoreStaff
from US$1.66
|
2,036
in stock
|
Buy Now | |
Future Electronics
from US$1.23
|
-
|
Buy Now |
AEC-Q100 Qualified (Grade 1) |
Integrated Pch POWER MOSFET |
Low Dropout: 100% ON Duty Cycle |
External Synchronization Function |
Soft Start Function: 1.38ms (fsw = 500kHz) |
Current Mode Control |
Over Current Protection |
Low Supply Voltage Error Prevention |
Thermal Shut Down Protection |
Short Circuit Protection |
High power HRP7 package mounted |
Compact and High power HTSOP-J8 package mounted |
Load dump up to 42V. |
ch | 1 |
---|---|
Integrated FET / Controller | Integrated FET |
Topology | Buck |
Synchronous / Nonsynchronous | Non-synchronous |
Vin1(Min.)[V] | 3.5 |
Vin1(Max.)[V] | 36 |
Vout1(Min.)[V] | 0.8 |
Vout1(Max.)[V] | 36 |
Iout1(Max.)[A] | 4 |
SW frequency(Max.)[MHz] | 0.6 |
Light Load mode | No |
EN | Yes |
PGOOD | No |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 125 |
Package Size [mm] | 4.9x6 (t=1) |
Common Standard | AEC-Q100 (Automotive Grade) |
Spice Model | /en/products/library/spice/ic/power/switching_regulator/BD906xx_PSpice.zip |
Data Sheet |
---|
BD90640EFJ-C Data Sheet |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Dc/Dc Conv, Aec-Q100, 600Khz, Htsop-8 | Newark Electronics |
DC/DC CONV, AEC-Q100, 600KHZ, HTSOP-8 | element14 |
Where can I find additional details, specifications and documents for a BD90640EFJ-CE2?
Additional datasheets, footprints and schematics for BD90640EFJ-CE2 are listed on our Part Details page. You can also find images and similar parts to BD90640EFJ-CE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD90640EFJ-CE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD90640EFJ-CE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD90640EFJ-CE2 fall under?
The BD90640EFJ-CE2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > DC / DC Adjustable Switching Regulators.
Can I view similar or alternative parts?
You can view similar parts to BD90640EFJ-CE2 when available in the DC / DC Adjustable Switching Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD90640EFJ-CE2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD90640EFJ-CE2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD90640EFJ-CE2 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for BD90640EFJ-CE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD90640EFJ-CE2 often in real-time on the comparison pages.
What if I can't find stock of BD90640EFJ-CE2?
You can fill out our help required form which you can use to request a quote for BD90640EFJ-CE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.