Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Wide input voltage range of 2.5V to 4.5V |
High frequency operation |
Output Discharge Independent ON/OFF signal(STBYP, STBYN) |
Circuit protection: Over Current Protection (OCP), Short Current Protection (SCP), Under Voltage Lock Out (UVLO), Thermal Shutdown (TSD) |
Vin1(Min.)[V] | 2.5 |
---|---|
ch | 2 |
Vin1(Max.)[V] | 4.5 |
SW frequency(Max.)[MHz] | 1 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 3.5x3.5 (t=1) |
Data Sheet |
---|
BD83854MUV Data Sheet |
White Paper |
---|
ISO 26262: Functional Safety Standard for Modern Road Vehicles |
Enhancing Efficiency By Reducing Converter Stages & RON In Power Management ICs |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Dc/Dc Charge Pump, Boost/Invert, 85Deg C | Newark Electronics |
Step-up and inverted Output Power Supply 2.5V to 4.5V 20-Pin VQFN-V Emboss T/R | Avnet America |
DC/DC CHARGE PUMP, BOOST/INVERT, 85DEG C | element14 |
Where can I find additional details, specifications and documents for a BD83854MUV-E2?
Additional datasheets, footprints and schematics for BD83854MUV-E2 are listed on our Part Details page. You can also find images and similar parts to BD83854MUV-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD83854MUV-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD83854MUV-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD83854MUV-E2 fall under?
The BD83854MUV-E2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > DC / DC Power Management > DC / DC Inductorless Charge Pumps.
Can I view similar or alternative parts?
You can view similar parts to BD83854MUV-E2 when available in the DC / DC Inductorless Charge Pumps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD83854MUV-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD83854MUV-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD83854MUV-E2 have stock available?
Authorised distributors including CoreStaff, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for BD83854MUV-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD83854MUV-E2 often in real-time on the comparison pages.
What if I can't find stock of BD83854MUV-E2?
You can fill out our help required form which you can use to request a quote for BD83854MUV-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.