Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.66
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.95
|
No stock
|
Buy Now | |
CoreStaff
from US$1.66
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$3.29
|
45
in stock
|
Buy Now | |
Newark Electronics
from US$2.03
|
-
|
Buy Now | |
Future Electronics
from US$1.80
|
-
|
Buy Now | |
Avnet America
from US$1.72
|
-
|
Buy Now | |
element14
from US$2.05
|
-
|
Buy Now |
AEC-Q100 Qualified |
Variable form Constant-Current Source Driver |
PWM Dimming Function |
CR Timer for PWM Dimming Function Integrated |
LED Open/Short Protective Circuit Function Integrated |
Overvoltage Mute and Temperature Protection Functions Integrated |
Abnormal Output Detection and Output Functions(PBUS) |
Topology | Constant Current |
---|---|
Series | LED Source Driver |
LED Configuration | 1 series |
Dimming | PWM |
Number of Outputs | 1 |
Per Channel Drive(Max.)[mA] | 500 |
LED Open Detection | Yes |
Vin(Min.)[V] | 4.5 |
Vin(Max.)[V] | 42 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 125 |
Package Size [mm] | 9.395x10.54 (t=2.005) |
Common Standard | AEC-Q100 (Automotive Grade) |
Data Sheet |
---|
BD8374HFP-M Data Sheet |
White Paper |
---|
Cutting-Edge Web Simulation Tool “ROHM Solution Simulator” Capable of Complete Circuit Verification of Power Devices and Driver ICs |
ROHM Automotive Lighting Solutions |
Application Note |
---|
Thermal Resistance Data BD837xx Series |
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Led Driver, Aec-Q100, Cc, Hrp-7 | Newark Electronics |
AUTOMOTIVE LED SOURCE DRIVER WITH HRP7 PGK-AUTO GRADE PART | Future Electronics |
LED SOURCE DRIVER WITH THE CAPABILITY OF WITHSTANDING HIGH I | Avnet America |
LED DRIVER, AEC-Q100, CC, HRP-7 | element14 |
Where can I find additional details, specifications and documents for a BD8374HFP-MTR?
Additional datasheets, footprints and schematics for BD8374HFP-MTR are listed on our Part Details page. You can also find images and similar parts to BD8374HFP-MTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD8374HFP-MTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD8374HFP-MTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD8374HFP-MTR fall under?
The BD8374HFP-MTR is listed under LED Lighting Components > LED Driver ICs > LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to BD8374HFP-MTR when available in the LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD8374HFP-MTR you can contact the distributor directly for product support, shipping queries etc.
Is the BD8374HFP-MTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD8374HFP-MTR have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for BD8374HFP-MTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD8374HFP-MTR often in real-time on the comparison pages.
What if I can't find stock of BD8374HFP-MTR?
You can fill out our help required form which you can use to request a quote for BD8374HFP-MTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.