Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.01
|
No stock
|
Buy Now | |
CoreStaff
from US$0.95
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.90
|
1,969
in stock
|
Buy Now | |
Rutronik
from US$1.05
|
-
|
Buy Now | |
Newark Electronics
from US$2.37
|
-
|
Buy Now | |
Future Electronics
from US$2.02
|
-
|
Buy Now | |
Avnet America
from US$1.49
|
-
|
Buy Now | |
element14
from US$2.48
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Current mode PWM system |
Input voltage is 2.5V to 5.5V |
Switching frequency is variable as 600kHz / 1,200kHz. |
Built-in 0.25Ω power switch |
Feedback voltage 1.245±1% |
Built-in under-voltage lockout protection circuit |
Built-in overcurrent protection circuit |
Built-in thermal shutdown circuit |
ch | 1 |
---|---|
Integrated FET / Controller | Integrated FET |
Topology | Boost |
Synchronous / Nonsynchronous | Non-synchronous |
Vin1(Min.)[V] | 2.5 |
Vin1(Max.)[V] | 5.5 |
Vout1(Min.)[V] | 2.5 |
Vout1(Max.)[V] | 14 |
Iout1(Max.)[A] | 1.4 |
SW frequency(Max.)[MHz] | 1.2 |
Light Load mode | No |
EN | Yes |
PGOOD | No |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 2.9x4 (t=0.9) |
Data Sheet |
---|
BD8152FVM Data Sheet |
Application Note |
---|
Types of Capacitors Used for Output Smoothing of Switching Regulators and their Precautions |
Design Guide and Example of Stencil for Exposed Pad |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
DC/DC 5,5V 1,5A U MSOP8 | Rutronik |
Dc/Dc Conv, Boost, 1.2Mhz, 85Degc | Newark Electronics |
BD Series 2.5 to 5.5 V 1200 kHz Boost SMT Switching Regulator - MSOP-8 | Future Electronics |
LCD DRVR 3.3V 8-Pin MSOP T/R | Avnet America |
DC/DC CONV, BOOST, 1.2MHZ, 85DEGC | Farnell |
Where can I find additional details, specifications and documents for a BD8152FVM-TR?
Additional datasheets, footprints and schematics for BD8152FVM-TR are listed on our Part Details page. You can also find images and similar parts to BD8152FVM-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD8152FVM-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD8152FVM-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD8152FVM-TR fall under?
The BD8152FVM-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > DC / DC Adjustable Switching Regulators.
Can I view similar or alternative parts?
You can view similar parts to BD8152FVM-TR when available in the DC / DC Adjustable Switching Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD8152FVM-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BD8152FVM-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD8152FVM-TR have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Rutronik, Newark Electronics and Future Electronics have stock available or on a lead time for BD8152FVM-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD8152FVM-TR often in real-time on the comparison pages.
What if I can't find stock of BD8152FVM-TR?
You can fill out our help required form which you can use to request a quote for BD8152FVM-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.