Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Motor Type | Stepper |
---|---|
No. of Outputs | 9Outputs |
Driver Case Style | HTSSOP |
No. of Pins | 54Pins |
Supply Voltage Min | 10.8V |
Supply Voltage Max | 13.2V |
RoHS Compliant | Yes |
MOTOR DRIVER, STEPPER, -20 TO 70DEG C | Farnell |
Motor Driver, Stepper, -20 To 70Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a BD7763EFV-E2?
Additional datasheets, footprints and schematics for BD7763EFV-E2 are listed on our Part Details page. You can also find images and similar parts to BD7763EFV-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD7763EFV-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD7763EFV-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD7763EFV-E2 fall under?
The BD7763EFV-E2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > Motor Drivers / Controllers.
Can I view similar or alternative parts?
You can view similar parts to BD7763EFV-E2 when available in the Motor Drivers / Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD7763EFV-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD7763EFV-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BD7763EFV-E2 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Farnell and Newark Electronics have stock available or on a lead time for BD7763EFV-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD7763EFV-E2 often in real-time on the comparison pages.
What if I can't find stock of BD7763EFV-E2?
You can fill out our help required form which you can use to request a quote for BD7763EFV-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.