Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.97
|
30
in stock
|
Buy Now | |
Chip One Stop
from US$1.40
|
140
in stock
|
Buy Now | |
CoreStaff
from US$0.62
|
43
in stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
-
|
Buy Now | |
Avnet America
from US$0.65
|
-
|
Buy Now | |
element14
from US$0.92
|
-
|
Buy Now | |
Farnell
from US$0.80
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Power DMOS FET integrated |
Direct PWM speed control |
Low duty start up function |
Quick start function |
Constant voltage output for hall element |
Lock protection and auto restart (without external capacitor) |
Rotating speed pulse signal (FG) output and ALARM signal output selectable |
Type | Driver |
---|---|
Power Supply Voltage (Max.) [V] | 28 |
Power Supply Voltage (Min.) [V] | 6 |
Vcc (Max.)[V] | 30 |
Iout (Max.)[A] | 0.9 |
Drive Type | Switching |
Speed Control | PWM |
Standby mode | - |
FG/AL Signal | FG/AL |
Usage | BD player, Projector, STB |
Number of phase | Single-phase |
Power supply | 6V to 28V |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 105 |
Package Size [mm] | 5x6.4 (t=1.35) |
Data Sheet |
---|
BD69830FV Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Single Phase Brushless DC Motor | RS |
Motor Driver, -40 To 105Deg C | Newark Electronics |
Brushless DC Motor Driver 6V to 28V 14-Pin SSOP-B Emboss T/R | Avnet America |
MOTOR DRIVER, -40 TO 105DEG C | element14 |
Where can I find additional details, specifications and documents for a BD69830FV-GE2?
Additional datasheets, footprints and schematics for BD69830FV-GE2 are listed on our Part Details page. You can also find images and similar parts to BD69830FV-GE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD69830FV-GE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD69830FV-GE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD69830FV-GE2 fall under?
The BD69830FV-GE2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > Motor Drivers / Controllers.
Can I view similar or alternative parts?
You can view similar parts to BD69830FV-GE2 when available in the Motor Drivers / Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD69830FV-GE2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD69830FV-GE2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD69830FV-GE2 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, RS, Newark Electronics and Avnet America have stock available or on a lead time for BD69830FV-GE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD69830FV-GE2 often in real-time on the comparison pages.
What if I can't find stock of BD69830FV-GE2?
You can fill out our help required form which you can use to request a quote for BD69830FV-GE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.