Status: | Active |
---|---|
Series: | BD679 |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
1,350
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
7,980
in stock
|
Buy Now | |
element14
from US$0.31
|
7,980
in stock
|
Buy Now | |
Farnell
from US$0.27
|
7,980
in stock
|
Buy Now | |
Schukat Electronic
from US$0.20
|
3,650
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
3,100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
1,597
in stock
|
Buy Now | |
Micros
from US$0.14
|
950
in stock
|
Buy Now | |
Distrelec
from US$0.25
|
408
in stock
|
Buy Now | |
Rapid Electronics
from US$0.47
|
128
in stock
|
Buy Now | |
Avnet Silica
-
|
5,550
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,100
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now |
Good hFE linearity |
Monolithic Darlington configuration with integrated antiparallel collector-emitter diode |
High fT frequency |
NPN-Darl 80V 4A 40W TO126 | Schukat Electronic |
BD6xxx Series NPN 80 V 4 A Complementary Power Darlington Transistor - SOT-32 | Future Electronics |
Transistor: NPN | Transfer Multisort Elektronik |
Trans Darlington NPN 80V 4A SOT32 | RS |
ST Darlington Transistor, NPN, 80V, 4A, SOT-32 | Distrelec |
ST BD679 Dar NPN 80V 4A TO126 | Rapid Electronics |
Trans Darlington NPN 80V 4A 3-Pin(3+Tab) SOT-32 Tube | Avnet Silica |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 80V |
Transition Frequency ft | - |
Power Dissipation Pd | 40W |
DC Collector Current | 4A |
DC Current Gain hFE | 750hFE |
Transistor Case Style | TO-126 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Av Current Ic | 4A |
Collector Emitter Saturation Voltage Vce(on) | 2.5V |
Continuous Collector Current Ic Max | 4A |
Current Ic Continuous a Max | 4A |
Current Ic hFE | 1.5A |
Full Power Rating Temperature | 25°C |
Hfe Min | 750 |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Ptot Max | 40W |
Termination Type | Through Hole |
Transistor Type | Darlington |
Voltage Vcbo | 80V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | Yes |
---|
Bipolar (Bjt) Single Transistor, Darlington, Npn, 60 V, 40 W, 4 A, 750 Rohs Compliant: Yes |Multicomp Pro BD679 | Newark Electronics |
DARLINGTON TRANSISTOR, TO-126 | element14 |
Where can I find additional details, specifications and documents for a BD679?
Additional datasheets, footprints and schematics for BD679 are listed on our Part Details page. You can also find images and similar parts to BD679 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD679 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD679 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD679 fall under?
The BD679 is listed under Power Transistors > Power Bipolar > Darlingtons.
Can I view similar or alternative parts?
You can view similar parts to BD679 when available in the Darlingtons range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD679 you can contact the distributor directly for product support, shipping queries etc.
Is the BD679 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BD679 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and Future Electronics have stock available or on a lead time for BD679.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD679 often in real-time on the comparison pages.
What if I can't find stock of BD679?
You can fill out our help required form which you can use to request a quote for BD679 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.