Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.87
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.34
|
No stock
|
Buy Now | |
Avnet America
from US$1.16
|
7,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.87
|
2,493
in stock
|
Buy Now | |
CoreStaff
from US$0.88
|
2,235
in stock
|
Buy Now | |
Newark Electronics
from US$1.51
|
-
|
Buy Now | |
Future Electronics
from US$1.38
|
-
|
Buy Now | |
element14
from US$1.67
|
-
|
Buy Now |
Rated output current(DC)2.0A |
Low ON resistance DMOS output |
CLK-IN drive mode |
PWM constant current (other oscillation) |
Built-in spike noise cancel function (external noise filter is unnecessary) |
Full-, half (two kinds)-, quarter-step functionality |
Freely timing excitation mode switch |
Current decay mode switch (linearly variable FAST/SLOW DECAY ratio) |
Normal rotation & reverse rotation switching function |
Power save function |
Built-in logic input pull-down resistor |
Power-on reset function |
Thermal shutdown circuit (TSD) |
Over-current protection circuit(OCP) |
Under voltage lock out circuit (UVLO) |
Over voltage lock out circuit (OVLO) |
Ghost Supply Prevention (protects against malfunction when power supply is disconnected) |
Adjacent pins short protection |
Microminiature, ultra-thin and high heat-radiation (exposed metal type) package |
Power Supply Voltage (Max.) [V] | 28 |
---|---|
Power Supply Voltage (Min.) [V] | 19 |
Vcc (Max.)[V] | 36 |
Iout (Max.)[A] | 2 |
Iout Peak (Max.)[A] | 2.5 |
Output On Resistance (Typ.)[Ω] | 0.65 |
Step | to 1 / 4 |
MIX DECAY Function | Yes |
Single power supply input | Yes |
Automotive class | No |
Interface | CLK-IN |
Operating Temperature (Min.)[°C] | -25 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 9.7x6.4 (t=1) |
Data Sheet |
---|
BD63720AEFV Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
2-CH Stepping Motor Driver 19V to 28V 28-Pin HTSSOP-B Emboss T/R | Avnet America |
Motor Driver, Stepper, 1.7A, Htssop-28 | Newark Electronics |
BD63720AEFV Series 28 V 2 A High-Reliability Stepping Motor Driver-HTSSOP-B28 | Future Electronics |
MOTOR DRIVER, STEPPER, 1.7A, HTSSOP-28 | Farnell |
Where can I find additional details, specifications and documents for a BD63720AEFV-E2?
Additional datasheets, footprints and schematics for BD63720AEFV-E2 are listed on our Part Details page. You can also find images and similar parts to BD63720AEFV-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD63720AEFV-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD63720AEFV-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD63720AEFV-E2 fall under?
The BD63720AEFV-E2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > Motor Drivers / Controllers.
Can I view similar or alternative parts?
You can view similar parts to BD63720AEFV-E2 when available in the Motor Drivers / Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD63720AEFV-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD63720AEFV-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD63720AEFV-E2 have stock available?
Authorised distributors including Avnet America, Chip One Stop, CoreStaff, Newark Electronics and Future Electronics have stock available or on a lead time for BD63720AEFV-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD63720AEFV-E2 often in real-time on the comparison pages.
What if I can't find stock of BD63720AEFV-E2?
You can fill out our help required form which you can use to request a quote for BD63720AEFV-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.