Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Motor Type | Three Phase DC Brushless |
---|---|
No. of Outputs | 1Outputs |
Output Current | 10mA |
Output Voltage | 16V |
Driver Case Style | SSOP-C |
No. of Pins | 20Pins |
Supply Voltage Min | 5.5V |
Supply Voltage Max | 16V |
Operating Temperature Min | -25°C |
Operating Temperature Max | 95°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
MOTOR DRIVER, -25 TO 95DEG C | Farnell |
Motor Driver, -25 To 95Deg C | Newark Electronics |
Multifunction Three-Phase Full-Wave Fan Motor Driver 5.5V to 16V Supply Voltage 20V Output Voltage 10mA Output Current Surface Mount 20-Pin SSOP Emboss T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a BD63441AFU-E2?
Additional datasheets, footprints and schematics for BD63441AFU-E2 are listed on our Part Details page. You can also find images and similar parts to BD63441AFU-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD63441AFU-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD63441AFU-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD63441AFU-E2 fall under?
The BD63441AFU-E2 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to BD63441AFU-E2 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD63441AFU-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD63441AFU-E2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BD63441AFU-E2 have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet Asia have stock available or on a lead time for BD63441AFU-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD63441AFU-E2 often in real-time on the comparison pages.
What if I can't find stock of BD63441AFU-E2?
You can fill out our help required form which you can use to request a quote for BD63441AFU-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.