Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.20
Small Package |
Driver Including Power DMOS FET |
Sensor-less Full Sine Drive |
Speed Controllable by DC/PWM Input |
Minimum Output Duty Setting (Only on DC Voltage Input Speed Control.) |
Rotation Direction Select |
Rotation Speed Pulse Signal Output (FG, 1/2FG) |
Protection Function (Under Voltage Lock Out Protection Function, Lock Protection Function (Automatic Recovery), High Speed Rotation Protection Function and Low Speed Rotation Protection Function) |
Usage | General |
---|---|
Type | Driver |
Vcc (Max.)[V] | 20 |
Power Supply Voltage (Max.) [V] | 16 |
Power Supply Voltage (Min.) [V] | 5 |
Iout (Max.)[A] | 1 |
Commutation Logic[°] | 180 |
Sensor Type | Sensor-less |
Speed Control Input | DC/PWM |
For Fan Motor | Yes |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 100 |
Package Size [mm] | 5x6.4 (t=1) |
Data Sheet |
---|
BD63242EFV Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Manufacturing Data |
---|
Factory Information |
Motor Driver, -40 To 100Deg C | Newark Electronics |
MOTOR DRIVER, -40 TO 100DEG C | element14 |
3-Phase Brushless DC Motor Driver 5V to 16V 16-Pin HTSSOP-B Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a BD63242EFV-E2?
Additional datasheets, footprints and schematics for BD63242EFV-E2 are listed on our Part Details page. You can also find images and similar parts to BD63242EFV-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD63242EFV-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD63242EFV-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD63242EFV-E2 fall under?
The BD63242EFV-E2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > Motor Drivers / Controllers.
Can I view similar or alternative parts?
You can view similar parts to BD63242EFV-E2 when available in the Motor Drivers / Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD63242EFV-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD63242EFV-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD63242EFV-E2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, CoreStaff and Chip One Stop have stock available or on a lead time for BD63242EFV-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD63242EFV-E2 often in real-time on the comparison pages.
What if I can't find stock of BD63242EFV-E2?
You can fill out our help required form which you can use to request a quote for BD63242EFV-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.