Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.20
AEC-Q100 Qulified |
Sinusoidal drive |
Low ON Resistors DMOS Output (Pch / Nch) |
PWM Output |
FG Output (3FG) |
Built-in Current Limit Circuit (CL) |
Built-in Thermal Shut Down Circuit (TSD) |
Built-in Over Current Protection Circuit (OCP) |
Built-in Under Voltage Lock Out Circuit (UVLO) |
Built-in Over Voltage Lock Out Circuit (OVLO) |
Built-in Motor Lock Protection Circuit, Automatic Restart type (MLP) |
Built-in HALL error Protection Circuit (HALLERR) |
Usage | Automotive Seat Fan etc. |
---|---|
Type | Driver |
Vcc (Max.)[V] | 36 |
Power Supply Voltage (Max.) [V] | 28 |
Power Supply Voltage (Min.) [V] | 8 |
Iout (Max.)[A] | 1.5 |
Commutation Logic[°] | 180 |
Sensor Type | 3 sensor |
Speed Control Input | DC |
For Fan Motor | - |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 105 |
Package Size [mm] | 6.5x6.4 (t=1) |
Common Standard | AEC-Q100 (Automotive Grade) |
Data Sheet |
---|
BD63035EFV-M Data Sheet |
Application Note |
---|
EMC Design Guideline |
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Manufacturing Data |
---|
Factory Information |
Brushless Motor Driver, Aec-Q100, Htssop | Newark Electronics |
3-Phase Brushless DC Motor Driver 8V to 28V 20-Pin HTSSOP-B Emboss T/R | Avnet America |
BRUSHLESS MOTOR DRIVER, AEC-Q100, HTSSOP | element14 |
Where can I find additional details, specifications and documents for a BD63035EFV-ME2?
Additional datasheets, footprints and schematics for BD63035EFV-ME2 are listed on our Part Details page. You can also find images and similar parts to BD63035EFV-ME2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD63035EFV-ME2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD63035EFV-ME2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD63035EFV-ME2 fall under?
The BD63035EFV-ME2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > Motor Drivers / Controllers.
Can I view similar or alternative parts?
You can view similar parts to BD63035EFV-ME2 when available in the Motor Drivers / Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD63035EFV-ME2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD63035EFV-ME2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD63035EFV-ME2 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BD63035EFV-ME2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD63035EFV-ME2 often in real-time on the comparison pages.
What if I can't find stock of BD63035EFV-ME2?
You can fill out our help required form which you can use to request a quote for BD63035EFV-ME2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.