Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.57
|
No stock
|
Buy Now | |
CoreStaff
from US$0.42
|
2,507
in stock
|
Buy Now | |
Chip One Stop
from US$0.81
|
280
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
-
|
Buy Now | |
Future Electronics
from US$0.56
|
-
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
element14
from US$0.62
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Incorporates a Push-Pull Power Supply for Termination (VTT) |
Incorporates a Reference Voltage Circuit (VREF) |
Incorporates an Enabler |
Incorporates an Under Voltage Lockout (UVLO) |
Incorporates a Thermal Shutdown Protector (TSD) |
Compatible with Dual Channel (DDR1, DDR2, DDR3) |
Usable Ceramic Capacitor at Output |
ch | 1 |
---|---|
Vin(Min.)[V] | 2.7 |
Vin(Max.)[V] | 5.5 |
Vout (Typ.) [V] | 0.75 to 1.25 |
Iout(Max.)[A] | 1 |
Circuit Current[mA] | 2 |
Thermal Shut-down | Recover |
Under Voltage Lock Out | Yes |
Soft Start | Yes |
Operating Temperature (Min.)[°C] | -30 |
Operating Temperature (Max.)[°C] | 100 |
Package Size | 2x3 (t=0.6) |
Data Sheet |
---|
BD3539NUX Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Ddr Termination Regulator, Vson-X-8 | Newark Electronics |
BD3539 series, 1.0V to 5.5V, 1A, VSON008 2030 | Future Electronics |
DDR/DDR2/DDR3 Termination Regulator 1A 2.7V to 5.5V 8-Pin VSON T/R | Avnet America |
DDR TERMINATION REGULATOR, VSON-X-8 | element14 |
Where can I find additional details, specifications and documents for a BD3539NUX-TR?
Additional datasheets, footprints and schematics for BD3539NUX-TR are listed on our Part Details page. You can also find images and similar parts to BD3539NUX-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD3539NUX-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD3539NUX-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD3539NUX-TR fall under?
The BD3539NUX-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > DDR Termination Regulators.
Can I view similar or alternative parts?
You can view similar parts to BD3539NUX-TR when available in the DDR Termination Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD3539NUX-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BD3539NUX-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD3539NUX-TR have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for BD3539NUX-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD3539NUX-TR often in real-time on the comparison pages.
What if I can't find stock of BD3539NUX-TR?
You can fill out our help required form which you can use to request a quote for BD3539NUX-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.