Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Incorporates a push-pull power supply for termination (VTT). |
Incorporates an enabler. |
Incorporates an under voltage lockout (UVLO). |
Employs SOP-J8 package : 4.9×6.0×1.65(mm). |
Incorporates a thermal shutdown protector (TSD). |
Operates with input voltage from 2.7 to 5.5 volts. |
Compatible with Dual Channel |
(DDR1,DDR2,DDR3/DDR3L) |
Incorporates PGOOD function. |
ch | 1 |
---|---|
Vin(Min.)[V] | 2.7 |
Vin(Max.)[V] | 5.5 |
Iout(Max.)[A] | 1 |
Circuit Current[mA] | 0.5 |
Thermal Shut-down | Yes |
Over Current Protection | Yes |
Under Voltage Lock Out | Yes |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 105 |
Package Size | 4.9x6 (t=1.65) |
Data Sheet |
---|
BD35395FJ-M Data Sheet |
Application Note |
---|
BD35395FJ-M PCB Layout |
Phase margin Measurement Method for BD35395FJ-M |
Design Guide and Example of Stencil for Exposed Pad |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Ddr Termination Regulator, Sop-J-8 | Newark Electronics |
DDR TERMINATION REGULATOR, SOP-J-8 | element14 |
Where can I find additional details, specifications and documents for a BD35395FJ-ME2?
Additional datasheets, footprints and schematics for BD35395FJ-ME2 are listed on our Part Details page. You can also find images and similar parts to BD35395FJ-ME2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD35395FJ-ME2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD35395FJ-ME2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD35395FJ-ME2 fall under?
The BD35395FJ-ME2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > DDR Termination Regulators.
Can I view similar or alternative parts?
You can view similar parts to BD35395FJ-ME2 when available in the DDR Termination Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD35395FJ-ME2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD35395FJ-ME2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD35395FJ-ME2 have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for BD35395FJ-ME2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD35395FJ-ME2 often in real-time on the comparison pages.
What if I can't find stock of BD35395FJ-ME2?
You can fill out our help required form which you can use to request a quote for BD35395FJ-ME2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.