BD245C-S Passive Components by Bourns Electronics

NPN TRANSISTOR 100V 10A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

Npn Transistor 100V 10A |Bourns BD245C-S | Newark Electronics
Trans GP BJT NPN 100V 10A 3-Pin(3+Tab) SOT-93 | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BD245C-S?

Additional datasheets, footprints and schematics for BD245C-S are listed on our Part Details page. You can also find images and similar parts to BD245C-S on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BD245C-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD245C-S price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BD245C-S fall under?

The BD245C-S is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to BD245C-S when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BD245C-S you can contact the distributor directly for product support, shipping queries etc.

Is the BD245C-S RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BD245C-S have stock available?

Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for BD245C-S.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BD245C-S often in real-time on the comparison pages.

What if I can't find stock of BD245C-S?

You can fill out our help required form which you can use to request a quote for BD245C-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay