Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Collector - Emitter Saturation Voltage - VCE(sat) = 1.5 Vdc (Max) @ IC = 6.0 Adc |
Collector Emitter Sustaining Voltage - VCEO(sus) = 80 Vdc (Min) BD243B, BD244B VCEO(sus) = 100 Vdc (Min) - BD243C, BD244C |
High Current Gain Bandwidth Product fT = 3.0 MHz (Min) @ IC = 500 mAdc |
Compact TO-220 AB Package |
Pb-Free Packages are Available |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 100V |
Transition Frequency ft | 3MHz |
Power Dissipation Pd | 65W |
DC Collector Current | 6A |
DC Current Gain hFE | 15hFE |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Collector Emitter Saturation Voltage Vce(on) | 1.5V |
Continuous Collector Current Ic Max | 6A |
Current Ic Continuous a Max | 6A |
Current Ic hFE | 300mA |
Full Power Rating Temperature | 25°C |
Gain Bandwidth ft Min | 3MHz |
Gain Bandwidth ft Typ | 3MHz |
Hfe Min | 30 |
No. of Transistors | 1 |
Power Dissipation Ptot Max | 65W |
Termination Type | Through Hole |
Voltage Vcbo | 80V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 100V |
DC Collector Current | 6A |
Power Dissipation Pd | 65W |
Transistor Mounting | Through Hole |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
TRANSISTOR, NPN, TO-220 | element14 |
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 100 V, 3 Mhz, 65 W, 6 A, 15 Rohs Compliant: Yes |Multicomp Pro BD243C | Newark Electronics |
Where can I find additional details, specifications and documents for a BD243C?
Additional datasheets, footprints and schematics for BD243C are listed on our Part Details page. You can also find images and similar parts to BD243C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD243C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD243C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD243C fall under?
The BD243C is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BD243C when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD243C you can contact the distributor directly for product support, shipping queries etc.
Is the BD243C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BD243C have stock available?
Authorised distributors including element14, Farnell, Micros and Newark Electronics have stock available or on a lead time for BD243C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD243C often in real-time on the comparison pages.
What if I can't find stock of BD243C?
You can fill out our help required form which you can use to request a quote for BD243C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.