Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -100V |
Transition Frequency ft | 3MHz |
Power Dissipation Pd | 30W |
DC Collector Current | -2A |
DC Current Gain hFE | 40hFE |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Gain Bandwidth ft Typ | 3MHz |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -100V |
DC Collector Current | -2A |
Power Dissipation Pd | 30W |
Transistor Mounting | Through Hole |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
Transistor Polarity:PNP | element14 |
TRANSISTOR,PNP,2A,100V,TO220 | Farnell |
Bipolar Transistor, Pnp, -100V, To-220 | Newark Electronics |
Where can I find additional details, specifications and documents for a BD240C?
Additional datasheets, footprints and schematics for BD240C are listed on our Part Details page. You can also find images and similar parts to BD240C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD240C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD240C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD240C fall under?
The BD240C is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to BD240C when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD240C you can contact the distributor directly for product support, shipping queries etc.
Is the BD240C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BD240C have stock available?
Authorised distributors including Schukat Electronic, element14, Farnell and Newark Electronics have stock available or on a lead time for BD240C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD240C often in real-time on the comparison pages.
What if I can't find stock of BD240C?
You can fill out our help required form which you can use to request a quote for BD240C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.