Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Motor Type | DC Brush |
---|---|
No. of Outputs | 3Outputs |
Output Current | 1A |
Output Voltage | 32V |
Driver Case Style | HTSSOP-B |
No. of Pins | 28Pins |
Supply Voltage Min | 6.3V |
Supply Voltage Max | 32V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
Motor Driver, -40 To 125Deg C | Newark Electronics |
MOTOR DRIVER, -40 TO 125DEG C | element14 |
H-Bridge DC Brush Motor Driver 6.3 to 32V 28-Pin HTSSOP-B Emboss T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a BD16939EFV-CE2?
Additional datasheets, footprints and schematics for BD16939EFV-CE2 are listed on our Part Details page. You can also find images and similar parts to BD16939EFV-CE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD16939EFV-CE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD16939EFV-CE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD16939EFV-CE2 fall under?
The BD16939EFV-CE2 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to BD16939EFV-CE2 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD16939EFV-CE2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD16939EFV-CE2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BD16939EFV-CE2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, CoreStaff and Avnet Asia have stock available or on a lead time for BD16939EFV-CE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD16939EFV-CE2 often in real-time on the comparison pages.
What if I can't find stock of BD16939EFV-CE2?
You can fill out our help required form which you can use to request a quote for BD16939EFV-CE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.