Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
180° energizing |
Phase adjustment control |
Built-in charge pump |
Built-in MUTE return and uptime setting |
Normal rotation/reversal rotation switch function |
1FG/3FG switch function |
Speed control by DC input and PWM input |
Output mode can be selected |
Built-in overcurrent protection circuit(OCP) |
Usage | Automotive |
---|---|
Type | Pre-Driver |
Vcc (Max.)[V] | 60 |
Power Supply Voltage (Max.) [V] | 18 |
Power Supply Voltage (Min.) [V] | 8 |
Commutation Logic[°] | 180 |
Sensor Type | 3 sensor |
External FET | N+N |
Speed Control Input | PWM |
For Fan Motor | - |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 110 |
Package Size [mm] | 13.6x7.8 (t=2) |
Data Sheet |
---|
BD16805FV-M Data Sheet |
Application Note |
---|
EMC Design Guideline |
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Motor Driver, Aec-Q100, Ssop-40 | Newark Electronics |
3-Phase Brushless Motor Predriver 8V to 18V 40-Pin SSOP-B Embossed T/R | Avnet America |
MOTOR DRIVER, AEC-Q100, SSOP-40 | element14 |
Where can I find additional details, specifications and documents for a BD16805FV-ME2?
Additional datasheets, footprints and schematics for BD16805FV-ME2 are listed on our Part Details page. You can also find images and similar parts to BD16805FV-ME2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD16805FV-ME2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD16805FV-ME2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD16805FV-ME2 fall under?
The BD16805FV-ME2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > Motor Drivers / Controllers.
Can I view similar or alternative parts?
You can view similar parts to BD16805FV-ME2 when available in the Motor Drivers / Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD16805FV-ME2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD16805FV-ME2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD16805FV-ME2 have stock available?
Authorised distributors including CoreStaff, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for BD16805FV-ME2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD16805FV-ME2 often in real-time on the comparison pages.
What if I can't find stock of BD16805FV-ME2?
You can fill out our help required form which you can use to request a quote for BD16805FV-ME2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.