Status: | Active |
---|---|
Series: | BD139 |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.10
|
12,900
in stock
|
Buy Now | |
Schukat Electronic
from US$0.06
|
19,900
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
7,777
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
5,405
in stock
|
Buy Now | |
element14
from US$0.15
|
5,405
in stock
|
Buy Now | |
Farnell
from US$0.14
|
5,405
in stock
|
Buy Now | |
Micros
from US$0.08
|
5,219
in stock
|
Buy Now | |
RS
from US$0.31
|
700
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Distrelec
from US$0.14
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Products are pre-selected in DC current gain |
Product Specifications |
---|
DS1150 Complementary low voltage transistor |
Technical Notes & Articles |
---|
TN0025 LED balancing circuit with power limit |
TN0026 LED balancing circuits |
BD139 Series 80 V 1.5 A Through Hole NPN Epitaxial Planar Transistor - SOT-32 | Future Electronics |
Transistor: NPN | Transfer Multisort Elektronik |
Transistor, Npn, Sot-32 | Newark Electronics |
TRANSISTOR, BJT, NPN, 80V, 1.5A, SOT-32 | element14 |
Transistor Bipolar NPN 80V 1.5A SOT32 | RS |
Trans GP BJT NPN 80V 3A 3-Pin(3+Tab) SOT-32 Tube | Avnet America |
ST Power Transistor, NPN, 80V, SOT-32 | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Mininum Current Gain - hFE = 100 @ IC = 150 mA |
BD135, BD137, BD139 are complementary with BD136, BD138, BD140 |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
Benefits |
---|
Low current base drive |
Applications |
---|
Audio amplification |
End Products |
---|
Audio amplifiers |
Where can I find additional details, specifications and documents for a BD139-16?
Additional datasheets, footprints and schematics for BD139-16 are listed on our Part Details page. You can also find images and similar parts to BD139-16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD139-16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD139-16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD139-16 fall under?
The BD139-16 is listed under Power Transistors > Power Bipolar > < 500V Transistors.
Can I view similar or alternative parts?
You can view similar parts to BD139-16 when available in the < 500V Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD139-16 you can contact the distributor directly for product support, shipping queries etc.
Is the BD139-16 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BD139-16 have stock available?
Authorised distributors including Schukat Electronic, Future Electronics, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for BD139-16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD139-16 often in real-time on the comparison pages.
What if I can't find stock of BD139-16?
You can fill out our help required form which you can use to request a quote for BD139-16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.