Status: | Active |
---|---|
Series: | BD137 |
RoHS: | Compliant |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
66
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
1,588
in stock
|
Buy Now | |
element14
from US$0.30
|
1,588
in stock
|
Buy Now | |
Farnell
from US$0.29
|
1,588
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.39
|
670
in stock
|
Buy Now | |
Distrelec
from US$0.42
|
55
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
2
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
Avnet Silica
-
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$0.25
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now |
Minimum DC Current Gain - hFE = 40 @ IC = 0.15 A |
BD135, BD137, BD139 are complementary with BD136, BD138, BD140 |
These are Pb-Free Devices |
Description | BD137 |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.5 |
IC Cont. (A) | 1.5 |
VCEO Min (V) | 60 |
VCBO (V) | 60 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1 |
hFE Min | 40 |
hFE Max | 250 |
fT Min (MHz) | - |
PTM Max (W) | 12.5 |
Package Type | TO-225-3 |
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 60 V, 65 W, 1.5 A, 40 Rohs Compliant: Yes |Onsemi BD137G | Newark Electronics |
BIPOLAR TRANSISTOR | element14 |
Transistor: NPN | Transfer Multisort Elektronik |
NPN power transistor,BD137 1.5A | RS |
onsemi Power Transistor, NPN, 60V, TO-225 | Distrelec |
Trans GP BJT NPN 60V 1.5A 3-Pin TO-225 Bulk | EBV Elektronik |
BD Series 60 V 1.5 A Plastic Medium Power Silicon NPN Transistor - TO-225AA | Future Electronics |
Where can I find additional details, specifications and documents for a BD137G?
Additional datasheets, footprints and schematics for BD137G are listed on our Part Details page. You can also find images and similar parts to BD137G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD137G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD137G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD137G fall under?
The BD137G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BD137G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD137G you can contact the distributor directly for product support, shipping queries etc.
Is the BD137G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BD137G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for BD137G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD137G often in real-time on the comparison pages.
What if I can't find stock of BD137G?
You can fill out our help required form which you can use to request a quote for BD137G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.