Status: | Active |
---|---|
Series: | BD135 |
RoHS: | Compliant |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
850
in stock
|
Buy Now | |
Distrelec
from US$0.43
|
2,851
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
351
in stock
|
Buy Now | |
element14
from US$0.30
|
351
in stock
|
Buy Now | |
Farnell
from US$0.29
|
351
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
289
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
RS Americas
from US$0.60
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Minimum Gain - hFE = 40 @ IC = 150 mA |
BD135, BD137, BD139 are complementary with BD136, BD138, BD140 |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
Benefits |
---|
Low base drive |
Applications |
---|
Power supplies |
End Products |
---|
Power supplies |
Description | BD135 |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.5 |
IC Cont. (A) | 1.5 |
VCEO Min (V) | 45 |
hFE Min | 40 |
hFE Max | 250 |
fT Min (MHz) | - |
PTM Max (W) | 12.5 |
Package Type | TO-225-3 |
onsemi Power Transistor, NPN, 45V, TO-225 | Distrelec |
NPN power transistor,BD135 1.5A | RS |
Transistor, Bipol, Npn, 45V, To-225-3 | Newark Electronics |
TRANSISTOR, BIPOL, NPN, 45V, TO-225-3 | element14 |
BD Series 45 V 1.5 A Plastic Medium Power Silicon NPN Transistor - TO-225AA | Future Electronics |
Trans GP BJT NPN 45V 1.5A 3-Pin TO-225 Bulk | Avnet America |
Transistor, Bipolar, Si, NPN, Medium Power, VCEO 45VDC, IC 1.5A, PD 12.5W, TO-225AA | ON Semiconductor BD135G | RS Americas |
Where can I find additional details, specifications and documents for a BD135G?
Additional datasheets, footprints and schematics for BD135G are listed on our Part Details page. You can also find images and similar parts to BD135G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD135G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD135G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD135G fall under?
The BD135G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BD135G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD135G you can contact the distributor directly for product support, shipping queries etc.
Is the BD135G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BD135G have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for BD135G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD135G often in real-time on the comparison pages.
What if I can't find stock of BD135G?
You can fill out our help required form which you can use to request a quote for BD135G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.