Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0189
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.05
|
8,500
in stock
|
Buy Now | |
Farnell
from US$0.0275
|
36,914
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0270
|
5,940
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0189
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0470
|
384
in stock
|
Buy Now | |
element14
from US$0.0485
|
384
in stock
|
Buy Now | |
Avnet America
from US$0.0200
|
-
|
Buy Now | |
Avnet Asia
from US$0.0240
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 32V |
Transition Frequency ft | 250MHz |
Power Dissipation Pd | 250mW |
DC Collector Current | 100mA |
DC Current Gain hFE | 180hFE |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Collector Emitter Saturation Voltage Vce(on) | 350mV |
Continuous Collector Current Ic Max | 100mA |
Current Ic Continuous a Max | 100mA |
Current Ic hFE | 2mA |
Device Marking | BCW60B |
Gain Bandwidth ft Min | 100MHz |
Gain Bandwidth ft Typ | 100MHz |
Hfe Min | 180 |
No. of Transistors | 1 |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Power Dissipation Ptot Max | 250mW |
SMD Marking | AB |
Termination Type | Surface Mount Device |
Voltage Vcbo | 32V |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
BJT,NPN,32V,100mA,SOT23 | RS |
Transistor: NPN | Transfer Multisort Elektronik |
BCW60 Series 32 V 100 mA Surface Mount NPN General Purpose Transistor - SOT-23 | Future Electronics |
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 32 V, 250 Mhz, 250 Mw, 100 Ma, 180 Rohs Compliant: Yes |Nexperia BCW60B,215 | Newark Electronics |
TRANSISTOR, NPN, SOT-23 | element14 |
Trans GP BJT NPN 32V 0.1A 3-Pin TO-236AB T/R | Avnet America |
Where can I find additional details, specifications and documents for a BCW60B 215?
Additional datasheets, footprints and schematics for BCW60B 215 are listed on our Part Details page. You can also find images and similar parts to BCW60B 215 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BCW60B 215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BCW60B 215 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BCW60B 215 fall under?
The BCW60B 215 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to BCW60B 215 when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BCW60B 215 you can contact the distributor directly for product support, shipping queries etc.
Is the BCW60B 215 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BCW60B 215 have stock available?
Authorised distributors including Farnell, RS, Transfer Multisort Elektronik, Chip One Stop and Future Electronics have stock available or on a lead time for BCW60B 215.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BCW60B 215 often in real-time on the comparison pages.
What if I can't find stock of BCW60B 215?
You can fill out our help required form which you can use to request a quote for BCW60B 215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.