Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
4,188
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
10,658
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
5,355
in stock
|
Buy Now | |
element14
from US$0.17
|
4,188
in stock
|
Buy Now | |
Avnet Silica
-
|
93,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
from US$0.13
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 30V |
Power Dissipation Pd | 250mW |
DC Collector Current | 100mA |
DC Current Gain hFE | 100hFE |
Transistor Case Style | SOT-143B |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
BCV61 Series 30 V 100 mA 250 mW NPN General Purpose Transistor - SOT-143 | Future Electronics |
Trans, Npn, 30V, 100Mhz, Sot143B-4, Transistor Polarity-Npn, Collector Emitter Voltage V Brceo-30V, Power Dissipation Pd-250Mw, Dc Collector Current-100Ma, Dc Current Gain Hfe-100Hfe Rohs Compliant: Yes |Nexperia BCV61B,215 | Newark Electronics |
Transistor: NPN x2 | Transfer Multisort Elektronik |
TRANS, NPN, 30V, 100MHZ, SOT143B-4 | element14 |
Trans GP BJT NPN 30V 0.1A 4-Pin(3+Tab) SOT-143B T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a BCV61B 215?
Additional datasheets, footprints and schematics for BCV61B 215 are listed on our Part Details page. You can also find images and similar parts to BCV61B 215 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BCV61B 215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BCV61B 215 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BCV61B 215 fall under?
The BCV61B 215 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BCV61B 215 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BCV61B 215 you can contact the distributor directly for product support, shipping queries etc.
Is the BCV61B 215 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BCV61B 215 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for BCV61B 215.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BCV61B 215 often in real-time on the comparison pages.
What if I can't find stock of BCV61B 215?
You can fill out our help required form which you can use to request a quote for BCV61B 215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.