Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0268
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.05
|
1,297
in stock
|
Buy Now | |
Chip One Stop
from US$0.0425
|
5,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.0420
|
3,372
in stock
|
Buy Now | |
element14
from US$0.05
|
1,297
in stock
|
Buy Now | |
Avnet Silica
-
|
15,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0304
|
-
|
Buy Now | |
Avnet America
from US$0.0268
|
-
|
Buy Now | |
Avnet Asia
from US$0.0364
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | Dual PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -30V |
Power Dissipation Pd | 250mW |
DC Collector Current | -500mA |
DC Current Gain hFE | 4000hFE |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
DARLINGTON TRANSISTOR, 30V, SOT-23 | Farnell |
Darlington Transistor, Dual Pnp, Sot-23 | Newark Electronics |
TRANS, DARLINGTON, -30V, 220MHZ, SOT23-3 | element14 |
Trans Darlington PNP 30V 0.5A 3-Pin TO-236AB T/R | Avnet Silica |
BCV26 Series 30 V 500 mA SMT PNP Darlington Transistor - SOT-23 | Future Electronics |
Where can I find additional details, specifications and documents for a BCV26 215?
Additional datasheets, footprints and schematics for BCV26 215 are listed on our Part Details page. You can also find images and similar parts to BCV26 215 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BCV26 215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BCV26 215 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BCV26 215 fall under?
The BCV26 215 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BCV26 215 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BCV26 215 you can contact the distributor directly for product support, shipping queries etc.
Is the BCV26 215 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BCV26 215 have stock available?
Authorised distributors including Chip One Stop, Farnell, Newark Electronics, element14 and Avnet Silica have stock available or on a lead time for BCV26 215.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BCV26 215 often in real-time on the comparison pages.
What if I can't find stock of BCV26 215?
You can fill out our help required form which you can use to request a quote for BCV26 215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.