Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.26
|
No stock
|
Buy Now | |
Schukat Electronic
from US$0.36
|
13,850
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.44
|
2,962
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
2,180
in stock
|
Buy Now | |
RS
from US$0.32
|
-
|
Buy Now | |
Newark Electronics
from US$0.38
|
-
|
Buy Now | |
Future Electronics
from US$0.29
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
element14
from US$0.27
|
-
|
Buy Now |
Device Topology | Linear |
---|---|
No. of Outputs | 1Outputs |
Output Current | 85mA |
Output Voltage | 6V |
Driver Case Style | SC-74 |
No. of Pins | 6Pins |
Input Voltage Min | 8V |
Input Voltage Max | 27V |
Switching Frequency | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
LED-Dr. 90mA 40Vs SC74 | Schukat Electronic |
IC: driver | Transfer Multisort Elektronik |
Infineon LED DRIVER BCR450E6327HTSA1 | RS |
Led Driver, Linear, Sc-74-6 | Newark Electronics |
BCR450 Series 8 to 27 V 85 mA Surface Mount LED Driver IC - PG-SC74-6 | Future Electronics |
LED Driver, up to 85mA, 8-27V Supply, 0.5W, 6-Pin SC74 T/R | Avnet America |
LED DRIVER, LINEAR, SC-74-6 | element14 |
Where can I find additional details, specifications and documents for a BCR450E6327HTSA1?
Additional datasheets, footprints and schematics for BCR450E6327HTSA1 are listed on our Part Details page. You can also find images and similar parts to BCR450E6327HTSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BCR450E6327HTSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BCR450E6327HTSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BCR450E6327HTSA1 fall under?
The BCR450E6327HTSA1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to BCR450E6327HTSA1 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BCR450E6327HTSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the BCR450E6327HTSA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BCR450E6327HTSA1 have stock available?
Authorised distributors including Schukat Electronic, Transfer Multisort Elektronik, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for BCR450E6327HTSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BCR450E6327HTSA1 often in real-time on the comparison pages.
What if I can't find stock of BCR450E6327HTSA1?
You can fill out our help required form which you can use to request a quote for BCR450E6327HTSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.