Status: | Active |
---|---|
Series: | BCP69 |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
3,950
in stock
|
Buy Now | |
Farnell
from US$0.12
|
125,272
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
75,000
in stock
|
Buy Now | |
element14
from US$0.12
|
75,000
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
21,000
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
3,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.23
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
3,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.12
|
1,000
in stock
|
Buy Now | |
RS Americas
from US$0.21
|
278
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
92
in stock
|
Buy Now | |
EBV Elektronik
-
|
14,000
in stock
|
Buy Now | |
Avnet Silica
-
|
5,000
in stock
|
Buy Now |
High Current: IC = -1.0 Amp |
SOT-223 package ensures level mounting, resulting in improved thermal conduction, and allows visual inspection of soldered joints. The formed leads absorb thermal stress during soldering, eliminating the possibility of damage to the die. |
Available in 12 mm Tape and Reel Use BCP69T1 to order the 7 inch/1000 unit reel. Use BCP69T3 to order the 13 inch/4000 unit reel. |
NPN Complement is BCP68 |
NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
Description | BCP69 |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.5 |
IC Cont. (A) | 1 |
VCEO Min (V) | 20 |
VCBO (V) | 25 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1 |
hFE Min | 85 |
hFE Max | 375 |
fT Min (MHz) | - |
PTM Max (W) | 1.5 |
Package Type | SOT-223-4 / TO-261-4D |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
Transistor, Pnp, -20V, -1A, Sot-223-3 | Newark Electronics |
TRANSISTOR, PNP, -20V, -1A, SOT-223-3 | element14 |
BCP Series 20 V 1 A Surface Mount NPN Silicon Epitaxial Transistor - SOT-223 | Future Electronics |
PNP Transistor, BCP69T1G | RS |
Trans GP BJT PNP 20V 1A 4-Pin(3+Tab) SOT-223 T/R | Avnet America |
ON SEMICONDUCTOR BCP69T1G | Rapid Electronics |
Transistor, Bipolar, Si, PNP, High Current, Medium Power, VCEO -20VDC, IC -1A, PD 1.5W | ON Semiconductor BCP69T1G | RS Americas |
Transistor: PNP | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a BCP69T1G?
Additional datasheets, footprints and schematics for BCP69T1G are listed on our Part Details page. You can also find images and similar parts to BCP69T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BCP69T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BCP69T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BCP69T1G fall under?
The BCP69T1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BCP69T1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BCP69T1G you can contact the distributor directly for product support, shipping queries etc.
Is the BCP69T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BCP69T1G have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Future Electronics and RS have stock available or on a lead time for BCP69T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BCP69T1G often in real-time on the comparison pages.
What if I can't find stock of BCP69T1G?
You can fill out our help required form which you can use to request a quote for BCP69T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.