Status: | Active |
---|---|
Series: | BCP56 |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
32,000
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
261,000
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
93,000
in stock
|
Buy Now | |
element14
from US$0.16
|
32,000
in stock
|
Buy Now | |
Micros
from US$0.07
|
5,014
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
4,425
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
1,103
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
970
in stock
|
Buy Now | |
RS Americas
from US$60.48
|
-
|
Buy Now | |
Avnet Asia
from US$0.12
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Current: 1.0 Amp |
The SOT-223 package can be soldered using wave or reflow. The formed leads absorb thermal stress during soldering, eliminating the possibility of damage to the die |
Available in 12 mm Tape and Reel Use BCP56T1 to order the 7 inch/1000 unit reel Use BCP56T3 to order the 13 inch/4000 unit reel |
PNP Complement is BCP53T1 |
Device Marking BCP56T1 = BH BCP56-10T1 = BH-10 BCP56-16T1 = BH-16 |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable |
These Devices are Pb−Free, Halogen Free/BFR Free and are RoHS Compliant |
Description | BCP56, hFE 40 to 250 |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.5 |
IC Cont. (A) | 1 |
VCEO Min (V) | 80 |
VCBO (V) | 100 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1 |
hFE Min | 40 |
hFE Max | 250 |
fT Min (MHz) | - |
PTM Max (W) | 1.5 |
Package Type | SOT-223-4 / TO-261-4D |
Single Bipolar Transistor, NPN, 80 V, 1 A, 1.5 W, SOT-223, 4 Pins, Surface Mount | Avnet America |
BCP Series NPN 1.5 W 80 V 1 A Surface Mount Epitaxial Transistor - SOT-223 | Future Electronics |
TRANSISTOR, NPN, 80V, 1A, SOT-223-3 | element14 |
NPN 1A 80V 2W | Micros |
Bipolar Transistor, Npn, 80V, Sot-223 | Newark Electronics |
Transistor: NPN | Transfer Multisort Elektronik |
ON Semi BCP56T1G NPN Bipolar Transistor, 1 A, 80 V SOT-223 | ON Semiconductor BCP56T1G | RS Americas |
Where can I find additional details, specifications and documents for a BCP56T1G?
Additional datasheets, footprints and schematics for BCP56T1G are listed on our Part Details page. You can also find images and similar parts to BCP56T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BCP56T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BCP56T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BCP56T1G fall under?
The BCP56T1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BCP56T1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BCP56T1G you can contact the distributor directly for product support, shipping queries etc.
Is the BCP56T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BCP56T1G have stock available?
Authorised distributors including Avnet America, Future Electronics, element14, Farnell and Micros have stock available or on a lead time for BCP56T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BCP56T1G often in real-time on the comparison pages.
What if I can't find stock of BCP56T1G?
You can fill out our help required form which you can use to request a quote for BCP56T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.