Status: | Active |
---|---|
Series: | BCP53-16 |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
3,973
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
86,000
in stock
|
Buy Now | |
element14
from US$0.24
|
3,973
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
3,530
in stock
|
Buy Now | |
Micros
from US$0.07
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
2,874
in stock
|
Buy Now | |
Avnet Silica
-
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
Distrelec
from US$0.40
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
SILICON EPITAXIAL PLANAR PNP MEDIUM VOLTAGE TRANSISTOR |
TAPE AND REEL PACKING |
SOT-223 PLASTIC PACKAGE FOR SURFACE MOUNTING CIRCUITS |
THE NPN COMPLEMENTARY TYPE IS BCP56-16 |
BCP53 Series 80 V 1 A 1.6 W Surface Mount Low Power PNP Transistor - SOT-223 | Future Electronics |
TRANSISTOR, PNP, -80V, -1A, SOT-223 | element14 |
Trans, Pnp, -80V, -1A, 150Deg C, 1.6W | Newark Electronics |
Trans GP BJT PNP 80V 1A 4-Pin(3+Tab) SOT-223 T/R | Avnet Silica |
Status: | Released for supply |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | BCP5316Q |
Product Type | PNP |
VCEO, VCES (V) | 80 V |
IC (A) | 1 A |
ICM (A) | 2 A |
PD (W) | 2 W |
hFE (min) | 100 Min |
hFE(@ IC) | 0.15 A |
hFE(Min 2) | 25 |
hFE(@ IC2) | 0.5 A |
VCE (SAT)Max (mV) | 500 mV |
VCE (SAT) (@ IC/IB) (A/m A) | 0.5/50 |
VCE (SAT)(Max.2) | N/A mV |
VCE (SAT) (@ IC/IB2) (A/mA) | - |
fT (MHz) | 150 MHz |
RCE(SAT) | N/A mΩ |
Where can I find additional details, specifications and documents for a BCP53-16?
Additional datasheets, footprints and schematics for BCP53-16 are listed on our Part Details page. You can also find images and similar parts to BCP53-16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BCP53-16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BCP53-16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BCP53-16 fall under?
The BCP53-16 is listed under Power Transistors > Power Bipolar > < 500V Transistors.
Can I view similar or alternative parts?
You can view similar parts to BCP53-16 when available in the < 500V Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BCP53-16 you can contact the distributor directly for product support, shipping queries etc.
Is the BCP53-16 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BCP53-16 have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Transfer Multisort Elektronik and Micros have stock available or on a lead time for BCP53-16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BCP53-16 often in real-time on the comparison pages.
What if I can't find stock of BCP53-16?
You can fill out our help required form which you can use to request a quote for BCP53-16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.