Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
8,955
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
8,990
in stock
|
Buy Now | |
element14
from US$0.27
|
8,955
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
2,975
in stock
|
Buy Now | |
Avnet Silica
-
|
69,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 45V |
Power Dissipation Pd | 380mW |
DC Collector Current | 100mA |
DC Current Gain hFE | 290hFE |
Transistor Case Style | SOT-457 |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Bipolar Array, Dual Npn, 0.1A, Sot-457 | Newark Electronics |
TRANS, DUAL NPN, 45V, SOT-457-6 | element14 |
Transistor: NPN x2 | Transfer Multisort Elektronik |
Trans GP BJT NPN 45V 0.1A 6-Pin TSOP T/R | Avnet Silica |
BCM847DS Series 45 V 100 mA SMT NPN/NPN Matched Double Transistor - SC-74 | Future Electronics |
Where can I find additional details, specifications and documents for a BCM847DS 115?
Additional datasheets, footprints and schematics for BCM847DS 115 are listed on our Part Details page. You can also find images and similar parts to BCM847DS 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BCM847DS 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BCM847DS 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BCM847DS 115 fall under?
The BCM847DS 115 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BCM847DS 115 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BCM847DS 115 you can contact the distributor directly for product support, shipping queries etc.
Is the BCM847DS 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BCM847DS 115 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet Silica have stock available or on a lead time for BCM847DS 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BCM847DS 115 often in real-time on the comparison pages.
What if I can't find stock of BCM847DS 115?
You can fill out our help required form which you can use to request a quote for BCM847DS 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.