Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | Dual NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 80V |
Power Dissipation Pd | 400mW |
DC Collector Current | 1A |
DC Current Gain hFE | 0.95hFE |
Transistor Case Style | TSOP |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Trans Array, Aec-Q101, Dual Npn, 80V Rohs Compliant: Yes |Nexperia BCM56DSF | Newark Electronics |
TRANS ARRAY, AEC-Q101, DUAL NPN, 80V | element14 |
double transistors in a small SOT457 SMT | Future Electronics |
Transistor BJT Array Dual NPN 1A 6-Pin TSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a BCM56DSF?
Additional datasheets, footprints and schematics for BCM56DSF are listed on our Part Details page. You can also find images and similar parts to BCM56DSF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BCM56DSF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BCM56DSF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BCM56DSF fall under?
The BCM56DSF is listed under Nexperia Parts.
Can I view similar or alternative parts?
You can view similar parts to BCM56DSF when available in the Nexperia Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BCM56DSF you can contact the distributor directly for product support, shipping queries etc.
Is the BCM56DSF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BCM56DSF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for BCM56DSF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BCM56DSF often in real-time on the comparison pages.
What if I can't find stock of BCM56DSF?
You can fill out our help required form which you can use to request a quote for BCM56DSF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.