Status: | Unknown |
---|---|
Series: | BCKS Series |
RoHS: | Unknown |
Product Range | BCKS Series |
---|---|
Switch Mounting | Panel |
No. of Switch Positions | 16 Position |
Switching Voltage | 50V |
Output Code | Hexadecimal |
Switching Current | 150mA |
Switch Construction | Sealed |
Actuator Level | Raised |
SVHC | No SVHC (15-Jan-2018) |
Rotary Coded Sw, 16P, Hex, 0.15A, 50V | Newark Electronics |
ROTARY CODED SW, 16P, HEX, 0.15A, 50V | element14 |
Where can I find additional details, specifications and documents for a BCKS1004?
Additional datasheets, footprints and schematics for BCKS1004 are listed on our Part Details page. You can also find images and similar parts to BCKS1004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BCKS1004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BCKS1004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BCKS1004 fall under?
The BCKS1004 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to BCKS1004 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BCKS1004 you can contact the distributor directly for product support, shipping queries etc.
Is the BCKS1004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BCKS1004 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for BCKS1004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BCKS1004 often in real-time on the comparison pages.
What if I can't find stock of BCKS1004?
You can fill out our help required form which you can use to request a quote for BCKS1004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.