Status: | Active |
---|---|
Series: | BC856AL |
RoHS: | Compliant |
Prices starting from US$0.0099
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0102
|
42,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0240
|
52,722
in stock
|
Buy Now | |
element14
from US$0.0367
|
52,722
in stock
|
Buy Now | |
Farnell
from US$0.0400
|
52,722
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0164
|
179
in stock
|
Buy Now | |
Chip One Stop
from US$0.0099
|
51
in stock
|
Buy Now | |
EBV Elektronik
-
|
39,000
in stock
|
Buy Now | |
RS
from US$0.0162
|
-
|
Buy Now | |
Avnet America
from US$0.0104
|
-
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now | |
Avnet Asia
from US$0.0207
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Pb-Free Packages are Available |
S and NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Description | BC856AL |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.7 |
IC Cont. (A) | 0.1 |
VCEO Min (V) | 65 |
VCBO (V) | 80 |
VEBO (V) | 5 |
VBE(sat) (V) | 0.7 |
VBE(on) (V) | 0.6 |
hFE Min | 125 |
hFE Max | 250 |
fT Min (MHz) | 100 |
PTM Max (W) | 0.225 |
Package Type | SOT-23-3 |
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -65 V, 100 Mhz, 225 Mw, -100 Ma, 100 Rohs Compliant: Yes |Onsemi BC856ALT1G | Newark Electronics |
TRANSISTOR, PNP, SOT-23 | element14 |
BC Series 65 V 100 mA SMT PNP Silicon General Purpose Transistor - SOT-23 | Future Electronics |
Transistor: PNP | Transfer Multisort Elektronik |
Trans GP BJT PNP 65V 0.1A 3-Pin SOT-23 T/R | EBV Elektronik |
Transistor PNP 65V 100mA hfe125 SOT23 | RS |
ON Semi BC856ALT1G PNP Bipolar Transistor, 0.1 A, 65 V, 3-Pin SOT-23 | ON Semiconductor BC856ALT1G | RS Americas |
Where can I find additional details, specifications and documents for a BC856ALT1G?
Additional datasheets, footprints and schematics for BC856ALT1G are listed on our Part Details page. You can also find images and similar parts to BC856ALT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC856ALT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC856ALT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC856ALT1G fall under?
The BC856ALT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC856ALT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC856ALT1G you can contact the distributor directly for product support, shipping queries etc.
Is the BC856ALT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BC856ALT1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for BC856ALT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC856ALT1G often in real-time on the comparison pages.
What if I can't find stock of BC856ALT1G?
You can fill out our help required form which you can use to request a quote for BC856ALT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.