Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0110
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0363
|
1,745
in stock
|
Buy Now | |
Newark Electronics
from US$0.0430
|
87,248
in stock
|
Buy Now | |
element14
from US$0.0390
|
87,248
in stock
|
Buy Now | |
Farnell
from US$0.0356
|
87,248
in stock
|
Buy Now | |
Future Electronics
from US$0.0161
|
21,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0306
|
9,000
in stock
|
Buy Now | |
Micros
from US$0.0217
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0489
|
5,742
in stock
|
Buy Now | |
Avnet Silica
-
|
42,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
24,000
in stock
|
Buy Now | |
Avnet America
from US$0.0110
|
-
|
Buy Now | |
Avnet Asia
from US$0.0144
|
-
|
Buy Now |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 45V |
Transition Frequency ft | 100MHz |
Power Dissipation Pd | 250mW |
DC Collector Current | 100mA |
DC Current Gain hFE | 200hFE |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -65°C |
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 45 V, 250 Mw, 100 Ma, 290 Rohs Compliant: Yes |Nexperia BC850B,215 | Newark Electronics |
TRANSISTOR, NPN, SOT-23 | element14 |
BC850 Series 45 V 100 mA Surface Mount NPN General Purpose Transistor - SOT-23 | Future Electronics |
Transistor: NPN | Transfer Multisort Elektronik |
BJT NPN 100mA 45V AEC-Q101 SOT23-3 | RS |
Trans GP BJT NPN 45V 0.1A 3-Pin TO-236AB T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a BC850B 215?
Additional datasheets, footprints and schematics for BC850B 215 are listed on our Part Details page. You can also find images and similar parts to BC850B 215 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC850B 215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC850B 215 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC850B 215 fall under?
The BC850B 215 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC850B 215 when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC850B 215 you can contact the distributor directly for product support, shipping queries etc.
Is the BC850B 215 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BC850B 215 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Chip One Stop have stock available or on a lead time for BC850B 215.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC850B 215 often in real-time on the comparison pages.
What if I can't find stock of BC850B 215?
You can fill out our help required form which you can use to request a quote for BC850B 215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.