Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0448
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
6,000
in stock
|
Buy Now | |
CoreStaff
from US$0.06
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
-
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.0448
|
-
|
Buy Now | |
element14
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
General Purpose |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-323 |
---|---|
JEITA Package | SC-70 |
Number of terminal | 3 |
Polarity | NPN |
Collector Power dissipation PC[W] | 0.2 |
Collector-Emitter voltage VCEO1[V] | 30 |
Collector current Io(Ic) [A] | 0.1 |
hFE | 200 to 450 |
hFE (Min.) | 200 |
hFE (Max.) | 450 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -65 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2x2.1 (t=1) |
Data Sheet |
---|
BC848BW Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Trans, Npn, 30V, 0.1A, 150Deg C, 0.2W | Newark Electronics |
BC848BW Series 30 V 100 mA SMT NPN General Purpose Transistor - SC-70 | Future Electronics |
Trans GP BJT NPN 30V 0.1A 3-Pin UMT T/R | Avnet America |
TRANS, NPN, 30V, 0.1A, 150DEG C, 0.2W | element14 |
Where can I find additional details, specifications and documents for a BC848BWT106?
Additional datasheets, footprints and schematics for BC848BWT106 are listed on our Part Details page. You can also find images and similar parts to BC848BWT106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC848BWT106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC848BWT106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC848BWT106 fall under?
The BC848BWT106 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Single Bipolar Junction Transistors - BJT.
Can I view similar or alternative parts?
You can view similar parts to BC848BWT106 when available in the Single Bipolar Junction Transistors - BJT range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC848BWT106 you can contact the distributor directly for product support, shipping queries etc.
Is the BC848BWT106 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BC848BWT106 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for BC848BWT106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC848BWT106 often in real-time on the comparison pages.
What if I can't find stock of BC848BWT106?
You can fill out our help required form which you can use to request a quote for BC848BWT106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.