Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0250
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.0250
|
3,950
in stock
|
Buy Now | |
Avnet Silica
-
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.0376
|
-
|
Buy Now | |
element14
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.0394
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | Dual NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 45V |
Power Dissipation Pd | 480mW |
DC Collector Current | 100mA |
DC Current Gain hFE | 200hFE |
Transistor Case Style | DFN1412 |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Transistor BJT Array Dual NPN 100mA 6-Pin DFN1412 T/R | Avnet Silica |
Transistor Array, Aec-Q101, 45V, Dfn1412 | Newark Electronics |
TRANSISTOR ARRAY, AEC-Q101, 45V, DFN1412 | element14 |
Where can I find additional details, specifications and documents for a BC847RAZ?
Additional datasheets, footprints and schematics for BC847RAZ are listed on our Part Details page. You can also find images and similar parts to BC847RAZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC847RAZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC847RAZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC847RAZ fall under?
The BC847RAZ is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC847RAZ when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC847RAZ you can contact the distributor directly for product support, shipping queries etc.
Is the BC847RAZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BC847RAZ have stock available?
Authorised distributors including Chip One Stop, Avnet Silica, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BC847RAZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC847RAZ often in real-time on the comparison pages.
What if I can't find stock of BC847RAZ?
You can fill out our help required form which you can use to request a quote for BC847RAZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.