Status: | Unknown |
---|---|
Series: | BC847 Series |
RoHS: | Unknown |
Prices starting from US$0.0072
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0107
|
8,403,000
in stock
|
Buy Now | |
Farnell
from US$0.0213
|
1,820,000
in stock
|
Buy Now | |
element14
from US$0.0154
|
855,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0103
|
316,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0260
|
202,448
in stock
|
Buy Now | |
Avnet America
from US$0.0072
|
54,000
in stock
|
Buy Now | |
RS
from US$0.0125
|
36,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0088
|
34,983
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0162
|
16,255
in stock
|
Buy Now | |
Micros
from US$0.0150
|
12,000
in stock
|
Buy Now | |
Avnet Silica
-
|
4,584,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
348,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0361
|
-
|
Buy Now | |
Distrelec
from US$0.05
|
-
|
Buy Now |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 45V |
Transition Frequency ft | 100MHz |
Power Dissipation Pd | 250mW |
DC Collector Current | 100mA |
DC Current Gain hFE | 420hFE |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | BC847 Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -65°C |
BC847 Series 45 V 100 mA SMT NPN General Purpose Transistor - SOT-23 | Future Electronics |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
TRANSISTOR, NPN, 45V, 100MA, SOT-23-3 | element14 |
NPN 45V 0,1A 0,25W B:420-800 SOT23 | Schukat Electronic |
Trans, Npn, 45V, 0.1A, 0.25W, To-236Ab | Newark Electronics |
Trans GP BJT NPN 45V 0.1A 3-Pin TO-236AB T/R | Avnet America |
NPN general purpose transistor,BC847C | RS |
Transistor: NPN | Transfer Multisort Elektronik |
Nexperia Bipolar Transistor, NPN, 45V, SOT-23 | Distrelec |
Where can I find additional details, specifications and documents for a BC847C 215?
Additional datasheets, footprints and schematics for BC847C 215 are listed on our Part Details page. You can also find images and similar parts to BC847C 215 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC847C 215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC847C 215 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC847C 215 fall under?
The BC847C 215 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC847C 215 when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC847C 215 you can contact the distributor directly for product support, shipping queries etc.
Is the BC847C 215 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BC847C 215 have stock available?
Authorised distributors including Future Electronics, Farnell, element14, Schukat Electronic and Newark Electronics have stock available or on a lead time for BC847C 215.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC847C 215 often in real-time on the comparison pages.
What if I can't find stock of BC847C 215?
You can fill out our help required form which you can use to request a quote for BC847C 215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.