Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0172
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0226
|
1,398,000
in stock
|
Buy Now | |
RS
from US$0.13
|
624,131
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
53,426
in stock
|
Buy Now | |
element14
from US$0.05
|
53,426
in stock
|
Buy Now | |
Farnell
from US$0.0487
|
53,426
in stock
|
Buy Now | |
Avnet America
from US$0.0172
|
39,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0362
|
39,000
in stock
|
Buy Now | |
Micros
from US$0.0484
|
12,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0310
|
11,577
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0337
|
2,244
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
-
|
Buy Now |
Transistor Polarity | NPN PNP |
---|---|
Collector Emitter Voltage V(br)ceo | 45V |
Power Dissipation Pd | 220mW |
DC Collector Current | 100mA |
DC Current Gain hFE | 200hFE |
Transistor Case Style | SOT-363 |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -65°C |
Transition Frequency ft | 100MHz |
BC847 Series 45 V 100 mA SMT NPN/PNP General Purpose Transistor - SOT-363 | Future Electronics |
NPN/PNP transistor,BC847BPN UMT6 100mA | RS |
Trans, Npn/Pnp, 45V, 0.1A, 150Degc, 0.3W | Newark Electronics |
TRANSISTOR, NPN/PNP, DUAL , 45V, SC-88 | element14 |
Trans GP BJT NPN/PNP 45V 0.1A 6-Pin TSSOP T/R | Avnet America |
Transistor: NPN / PNP | Transfer Multisort Elektronik |
Nexperia Bipolar Transistor, PNP / NPN, 45V, SOT-363 | Distrelec |
Where can I find additional details, specifications and documents for a BC847BPN 115?
Additional datasheets, footprints and schematics for BC847BPN 115 are listed on our Part Details page. You can also find images and similar parts to BC847BPN 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC847BPN 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC847BPN 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC847BPN 115 fall under?
The BC847BPN 115 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC847BPN 115 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC847BPN 115 you can contact the distributor directly for product support, shipping queries etc.
Is the BC847BPN 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BC847BPN 115 have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for BC847BPN 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC847BPN 115 often in real-time on the comparison pages.
What if I can't find stock of BC847BPN 115?
You can fill out our help required form which you can use to request a quote for BC847BPN 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.