Status: | Active |
---|---|
Series: | BC847BDW1 |
RoHS: | Compliant |
Prices starting from US$0.0184
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0206
|
864,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0200
|
30,000
in stock
|
Buy Now | |
RS
from US$0.0413
|
25,050
in stock
|
Buy Now | |
Chip One Stop
from US$0.0334
|
3,962
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0315
|
2,440
in stock
|
Buy Now | |
element14
from US$0.10
|
2,059
in stock
|
Buy Now | |
Farnell
from US$0.07
|
2,059
in stock
|
Buy Now | |
Avnet Silica
-
|
906,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.0184
|
-
|
Buy Now | |
Avnet Asia
from US$0.0192
|
-
|
Buy Now |
Device Marking: BC846BDW1T1 = 1B BC847BDW1T1 = 1F BC847CDW1T1 = 1G BC848BDW1T1 = 1K BC848CDW1T1 = 1L |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
S and NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
Description | BC847BDW1 |
---|---|
Compliance | Pb-free Halide free |
Polarity | Dual NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.25 |
IC Cont. (A) | 0.1 |
VCEO Min (V) | 45 |
VCBO (V) | 50 |
VEBO (V) | 6 |
VBE(sat) (V) | 0.7 |
VBE(on) (V) | 0.66 |
hFE Min | 200 |
hFE Max | 450 |
fT Min (MHz) | 100 |
PTM Max (W) | 0.38 |
Package Type | SC-88-6 / SC-70-6 / SOT-363-6 |
BC Series 45 V 100 mA SMT NPN Silicon Dual General Purpose Transistor - SOT-363 | Future Electronics |
Bipolar Transistor, Npn, Dual, 45V, Sot363 | Newark Electronics |
Transistor Bipolar NPN 45V 0.1A SC-88 | RS |
Transistor: NPN x2 | Transfer Multisort Elektronik |
TRANSISTOR, NPNNPN, 45V,SOT-363 | element14 |
Trans GP BJT NPN 45V 0.1A 6-Pin SC-88 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a BC847BDW1T1G?
Additional datasheets, footprints and schematics for BC847BDW1T1G are listed on our Part Details page. You can also find images and similar parts to BC847BDW1T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC847BDW1T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC847BDW1T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC847BDW1T1G fall under?
The BC847BDW1T1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC847BDW1T1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC847BDW1T1G you can contact the distributor directly for product support, shipping queries etc.
Is the BC847BDW1T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BC847BDW1T1G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, RS, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for BC847BDW1T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC847BDW1T1G often in real-time on the comparison pages.
What if I can't find stock of BC847BDW1T1G?
You can fill out our help required form which you can use to request a quote for BC847BDW1T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.