Status: | Unknown |
---|---|
Series: | BC847 Series |
RoHS: | Unknown |
Prices starting from US$0.0072
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0103
|
12,564,000
in stock
|
Buy Now | |
element14
from US$0.0250
|
724,073
in stock
|
Buy Now | |
Newark Electronics
from US$0.0300
|
694,348
in stock
|
Buy Now | |
Farnell
from US$0.0225
|
694,348
in stock
|
Buy Now | |
Avnet Asia
from US$0.0151
|
495,000
in stock
|
Buy Now | |
Micros
from US$0.0131
|
249,000
in stock
|
Buy Now | |
Avnet America
from US$0.0072
|
231,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0134
|
217,500
in stock
|
Buy Now | |
RS
from US$0.0212
|
96,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0274
|
66,163
in stock
|
Buy Now | |
Chip One Stop
from US$0.0091
|
15,072
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 45V |
Transition Frequency ft | 100MHz |
Power Dissipation Pd | 250mW |
DC Collector Current | 100mA |
DC Current Gain hFE | 200hFE |
Transistor Case Style | TO-236AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | BC847 Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -65°C |
BC847 Series 45 V 100 mA Surface Mount NPN General Purpose Transistor - SOT-23 | Future Electronics |
TRANSISTOR, NPN, 45V, SOT-23 | element14 |
Trans, Npn, 45V, 0.1A, 0.25W, To-236Ab | Newark Electronics |
Trans GP BJT NPN 45V 0.1A 3-Pin TO-236AB T/R | Avnet Asia |
NPN 45V 0,1A 0,25W B:200-450 SOT23 | Schukat Electronic |
PS NPN transistor,BC847B 0.1A Ic 5Vce | RS |
Transistor: NPN | Transfer Multisort Elektronik |
Nexperia Bipolar Transistor, NPN, 45V, SOT-23 | Distrelec |
Where can I find additional details, specifications and documents for a BC847B 215?
Additional datasheets, footprints and schematics for BC847B 215 are listed on our Part Details page. You can also find images and similar parts to BC847B 215 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC847B 215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC847B 215 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC847B 215 fall under?
The BC847B 215 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC847B 215 when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC847B 215 you can contact the distributor directly for product support, shipping queries etc.
Is the BC847B 215 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BC847B 215 have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and Avnet Asia have stock available or on a lead time for BC847B 215.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC847B 215 often in real-time on the comparison pages.
What if I can't find stock of BC847B 215?
You can fill out our help required form which you can use to request a quote for BC847B 215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.