Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0172
Transistor Polarity | Dual NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 65V |
DC Collector Current | 100mA |
Power Dissipation Pd | 200mW |
DC Current Gain hFE | 110hFE |
No. of Pins | 6Pins |
Transistor Mounting | Surface Mount |
RoHS Compliant | Yes |
BC846 Series 65 V 100 mA NPN General Purpose Double Transistor - SOT-363 | Future Electronics |
Transistor Polarity:Dual Npn | Newark Electronics |
Trans GP BJT NPN 65V 0.1A 6-Pin TSSOP T/R | Avnet America |
TRANSISTOR, BIPOLAR | Farnell |
Where can I find additional details, specifications and documents for a BC846S,125.?
Additional datasheets, footprints and schematics for BC846S,125. are listed on our Part Details page. You can also find images and similar parts to BC846S,125. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC846S,125. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC846S,125. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC846S,125. fall under?
The BC846S,125. is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Bipolar Junction Transistor Arrays - BJT.
Can I view similar or alternative parts?
You can view similar parts to BC846S,125. when available in the Bipolar Junction Transistor Arrays - BJT range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC846S,125. you can contact the distributor directly for product support, shipping queries etc.
Is the BC846S,125. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BC846S,125. have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, Avnet America and Avnet Asia have stock available or on a lead time for BC846S,125..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC846S,125. often in real-time on the comparison pages.
What if I can't find stock of BC846S,125.?
You can fill out our help required form which you can use to request a quote for BC846S,125. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.