Status: | Active |
---|---|
Series: | BC846BM3 |
RoHS: | Compliant |
Prices starting from US$0.0169
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
No stock
|
Buy Now | |
Future Electronics
from US$0.0191
|
264,000
in stock
|
Buy Now | |
element14
from US$0.0360
|
46,690
in stock
|
Buy Now | |
Farnell
from US$0.06
|
46,690
in stock
|
Buy Now | |
Newark Electronics
from US$0.0170
|
24,000
in stock
|
Buy Now | |
Avnet America
from US$0.0169
|
24,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0256
|
15,500
in stock
|
Buy Now | |
Avnet Silica
-
|
16,000
in stock
|
Buy Now | |
RS Americas
from US$0.0310
|
-
|
Buy Now | |
Avnet Asia
from US$0.0177
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Description | BC846BM3 |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.25 |
IC Cont. (A) | 0.1 |
VCEO Min (V) | 65 |
VCBO (V) | 80 |
VEBO (V) | 6 |
VBE(sat) (V) | 0.7 |
VBE(on) (V) | 0.66 |
hFE Min | 200 |
hFE Max | 450 |
fT Min (MHz) | 100 |
PTM Max (W) | 0.265 |
Package Type | SOT-723-3 |
BC Series 65 V 100 mA SMT NPN Silicon General Purpose Transistor - SOT-723 | Future Electronics |
TRANSISTOR, NPN, 65V, 100MA, SOT-723-3 | element14 |
Ss Xstr Npn Rohs Compliant: Yes |Onsemi BC846BM3T5G | Newark Electronics |
Trans GP BJT NPN 65V 0.1A 3-Pin SOT-723 T/R | Avnet America |
BC846BM3T5G, SS XSTR NPN | RS |
ON Semi BC846BM3T5G NPN Bipolar Transistor, 0.1 A, 65 V, 3-Pin SOT-723 | ON Semiconductor BC846BM3T5G | RS Americas |
Where can I find additional details, specifications and documents for a BC846BM3T5G?
Additional datasheets, footprints and schematics for BC846BM3T5G are listed on our Part Details page. You can also find images and similar parts to BC846BM3T5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC846BM3T5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC846BM3T5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC846BM3T5G fall under?
The BC846BM3T5G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC846BM3T5G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC846BM3T5G you can contact the distributor directly for product support, shipping queries etc.
Is the BC846BM3T5G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BC846BM3T5G have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for BC846BM3T5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC846BM3T5G often in real-time on the comparison pages.
What if I can't find stock of BC846BM3T5G?
You can fill out our help required form which you can use to request a quote for BC846BM3T5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.